onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single NJVMJD128T4G

Description
Win Source Part Number: 1124326-NJVMJD128T4G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.75 W Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 8 A Transistor Type: PNP - Darlington Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A Current - Collector Cutoff (Max): 5mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NJVMJD128T4GOSDKR,NJ VMJD128T4GOSCT,NJVMJ D128T4GOSTR,NJVMJD12 8T4G-ND Base Product Number: NJVMJD128
Request a Quote Datasheet
Description
Win Source Part Number: 1124326-NJVMJD128T4G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.75 W Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 8 A Transistor Type: PNP - Darlington Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A Current - Collector Cutoff (Max): 5mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NJVMJD128T4GOSDKR,NJ VMJD128T4GOSCT,NJVMJ D128T4GOSTR,NJVMJD12 8T4G-ND Base Product Number: NJVMJD128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1124326-NJVMJD128T4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1124326-NJVMJD128T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1124326-NJVMJD128T4G
Win Source Part Number: 1124326-NJVMJD128T4G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.75 W Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 8 A Transistor Type: PNP - Darlington Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A Current - Collector Cutoff (Max): 5mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NJVMJD128T4GOSDKR,NJ VMJD128T4GOSCT,NJVMJ D128T4GOSTR,NJVMJD12 8T4G-ND Base Product Number: NJVMJD128

Win Source Part Number: 1124326-NJVMJD128T4G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1.75 W
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 8 A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A
Current - Collector Cutoff (Max): 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NJVMJD128T4GOSDKR,NJVMJD128T4GOSCT,NJVMJD128T4GOSTR,NJVMJD128T4G-ND
Base Product Number: NJVMJD128

Buy Now Datasheet
Singapore, Singapore
8.0 A 120 V DPAK Bipolar Transistor
276-NJVMJD128T4G
8.0 A 120 V DPAK Bipolar Transistor 276-NJVMJD128T4G
8.0 A, 120 V PNP Darlington Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD128T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 120 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 120 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD128T4G can be used for catalog matching and distributor lookup.

8.0 A, 120 V PNP Darlington Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD128T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 120 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 120 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD128T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NJVMJD128T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD128T4GOSCT-ND
Single Bipolar Transistors NJVMJD128T4GOSCT-ND
Bipolar (BJT) Transistor PNP - Darlington 120V 8A 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP - Darlington 120V 8A 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - NJVMJD128T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD128T4GOSTR-ND
Single Bipolar Transistors NJVMJD128T4GOSTR-ND
Bipolar (BJT) Transistor PNP - Darlington 120V 8A 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP - Darlington 120V 8A 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - NJVMJD128T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD128T4GOSDKR-ND
Single Bipolar Transistors NJVMJD128T4GOSDKR-ND
Bipolar (BJT) Transistor PNP - Darlington 120V 8A 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP - Darlington 120V 8A 1.75W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJVMJD128T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJVMJD128T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJVMJD128T4G
TRANS PNP DARL 120V 8A DPAK

TRANS PNP DARL 120V 8A DPAK

Supplier's Site
TRANS PNP DARL 120V 8A DPAK-4 - 598-NJVMJD128T4G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 120V 8A DPAK-4
598-NJVMJD128T4G
TRANS PNP DARL 120V 8A DPAK-4 598-NJVMJD128T4G
TRANS PNP DARL 120V 8A DPAK-4

TRANS PNP DARL 120V 8A DPAK-4

Supplier's Site
Single Bipolar Transistors - NJVMJD128T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJVMJD128T4G
Single Bipolar Transistors NJVMJD128T4G
TRANS PNP DARL 120V 8A DPAK

TRANS PNP DARL 120V 8A DPAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
NJVMJD128T4G
Triode/MOS Tube/Transistor >> Darlington Transistors NJVMJD128T4G
1000@4V,4A 120V PNP 8A 1.75W DPAK Darlington Transistors ROHS

1000@4V,4A 120V PNP 8A 1.75W DPAK Darlington Transistors ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
NJVMJD128T4G
Darlington Transistors NJVMJD128T4G
Darlington Transistors BIP PNP 8A 120V TR

Darlington Transistors BIP PNP 8A 120V TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors
Product Number 1124326-NJVMJD128T4G 276-NJVMJD128T4G NJVMJD128T4GOSCT-ND NJVMJD128T4G 598-NJVMJD128T4G NJVMJD128T4G NJVMJD128T4G NJVMJD128T4G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 8.0 A 120 V DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP DARL 120V 8A DPAK-4 Single Bipolar Transistors Triode/MOS Tube/Transistor >> Darlington Transistors Darlington Transistors
Polarity PNP PNP PNP PNP; PNP PNP - Darlington; PNP PNP
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
Power Gain 1000 dB
Output Power 1.75 watts 1.75 watts
Unlock Full Specs
to access all available technical data