PNP resistor-equipped transistor in a SOT23 (TO-236AB) surface-mounted package, rated for 80 V collector-emitter voltage and 100 mA output current, with built-in resistors to simplify circuit design and reduce component count. AEC-Q101 qualified for automotive applications.
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
NPN complement:
kΩ
-
kΩ
-
Nexperia
-
JEDEC
NHDTA114ET
10
10
SOT23
TO-236AB
NHDTC114ET
NHDTA124ET
22
22
NHDTC124ET
NHDTA144ET
47
47
NHDTC144ET
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
NHDTA114ET - 80 V, 100 mA PNP resistor-equipped transistors
RF TRANSISTOR, AEC-Q101, SINGLE PNP, 80V ROHS COMPLIANT: YES
TRANS PREBIAS PNP 80V TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHDTA114ETVL | 1727-NHDTA114ETVLTR-ND | NHDTA114ETVL | 82AH4842 | NHDTA114ETVL |
| Product Name | 80 V, 100 mA PNP resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Single Pnp, 80V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Polarity | PNP | PNP | PNP | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |