onsemi Single IGBTs NGTB75N60FL2WG

Description
IGBT Trench Field Stop 600V 100A 595W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 100A 595W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB75N60FL2WG-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGTB75N60FL2WG-ND
Single IGBTs NGTB75N60FL2WG-ND
IGBT Trench Field Stop 600V 100A 595W Through Hole TO-247-3

IGBT Trench Field Stop 600V 100A 595W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 75A IGBT Transistor
279-NGTB75N60FL2WG
600V 75A IGBT Transistor 279-NGTB75N60FL2WG
IGBT, 600V 75A FS2 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB75N60FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB75N60FL2WG can be used for catalog matching and distributor lookup.

IGBT, 600V 75A FS2 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB75N60FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB75N60FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGTB75N60FL2WG - 1231164-NGTB75N60FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB75N60FL2WG
1231164-NGTB75N60FL2WG
IGBTs - Single - NGTB75N60FL2WG 1231164-NGTB75N60FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231164-NGTB75N60FL2 WG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 595W Reverse Recovery Time (trr): 80ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 200A Switching Energy: 1.5mJ (on), 1mJ (off) Input Type: Standard Gate Charge: 310nC Td (on/off) @ 25°C: 110ns/270ns Test Condition: 400V, 75A, 10 Ohm, 15V Family Name: NGTB75N60FL2WG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 75A Alternative Parts (Cross-Reference): APT30GP60BG; STGY50NB60HD; STGW50NB60M; ECCN: EAR99 Country of Origin: China, Czech Republic, Japan, Vietnam Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231164-NGTB75N60FL2WG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 595W
Reverse Recovery Time (trr): 80ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 200A
Switching Energy: 1.5mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 310nC
Td (on/off) @ 25°C: 110ns/270ns
Test Condition: 400V, 75A, 10 Ohm, 15V
Family Name: NGTB75N60FL2WG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 75A
Alternative Parts (Cross-Reference): APT30GP60BG; STGY50NB60HD; STGW50NB60M;
ECCN: EAR99
Country of Origin: China, Czech Republic, Japan, Vietnam
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB75N60FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB75N60FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB75N60FL2WG
IGBT 600V 75A TO247

IGBT 600V 75A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB75N60FL2WG-ND 279-NGTB75N60FL2WG 1231164-NGTB75N60FL2WG NGTB75N60FL2WG
Product Name Single IGBTs 600V 75A IGBT Transistor IGBTs - Single - NGTB75N60FL2WG Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data