onsemi Discrete Semiconductor Products - Transistors - IGBTs - Single NGTG30N60FLWG

Description
Win Source Part Number: 1082084-NGTG30N60FLW G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 250 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Switching Energy: 700µJ (on), 280µJ (off) Input Type: Standard Gate Charge: 170 nC Td (on/off) @ 25°C: 83ns/170ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRGP4062DPBF; NGTB30N60FLWG; IXXH30N60B3D1; IRGP35B60PD-EP; IGW30N60H3FKSA1; STGW30H60DFB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNGTG30N60FLWG, 2156-NGTG30N60FLWG-O N,NGTG30N60FLWGOS Base Product Number: NGTG30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1082084-NGTG30N60FLW G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 250 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Switching Energy: 700µJ (on), 280µJ (off) Input Type: Standard Gate Charge: 170 nC Td (on/off) @ 25°C: 83ns/170ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRGP4062DPBF; NGTB30N60FLWG; IXXH30N60B3D1; IRGP35B60PD-EP; IGW30N60H3FKSA1; STGW30H60DFB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNGTG30N60FLWG, 2156-NGTG30N60FLWG-O N,NGTG30N60FLWGOS Base Product Number: NGTG30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1082084-NGTG30N60FLWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1082084-NGTG30N60FLWG
Discrete Semiconductor Products - Transistors - IGBTs - Single 1082084-NGTG30N60FLWG
Win Source Part Number: 1082084-NGTG30N60FLW G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 250 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Switching Energy: 700µJ (on), 280µJ (off) Input Type: Standard Gate Charge: 170 nC Td (on/off) @ 25°C: 83ns/170ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRGP4062DPBF; NGTB30N60FLWG; IXXH30N60B3D1; IRGP35B60PD-EP; IGW30N60H3FKSA1; STGW30H60DFB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNGTG30N60FLWG, 2156-NGTG30N60FLWG-O N,NGTG30N60FLWGOS Base Product Number: NGTG30 Product Status: Obsolete

Win Source Part Number: 1082084-NGTG30N60FLWG
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 250 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A
Switching Energy: 700µJ (on), 280µJ (off)
Input Type: Standard
Gate Charge: 170 nC
Td (on/off) @ 25°C: 83ns/170ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRGP4062DPBF; NGTB30N60FLWG; IXXH30N60B3D1; IRGP35B60PD-EP; IGW30N60H3FKSA1; STGW30H60DFB;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNGTG30N60FLWG,2156-NGTG30N60FLWG-ON,NGTG30N60FLWGOS
Base Product Number: NGTG30
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - NGTG30N60FLWGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 60A 250W Through Hole TO-247-3

IGBT Trench Field Stop 600V 60A 250W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
30 A 600 V IGBT Transistor
279-NGTG30N60FLWG
30 A 600 V IGBT Transistor 279-NGTG30N60FLWG
IGBT, PFC, High Frequency, 30 A, 600 V, TO-247, 30-TUBE Product overview: NGTG30N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG30N60FLWG can be used for catalog matching and distributor lookup.

IGBT, PFC, High Frequency, 30 A, 600 V, TO-247, 30-TUBE Product overview: NGTG30N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG30N60FLWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTG30N60FLWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTG30N60FLWG
Discrete Semiconductor Products - Transistors - IGBTs NGTG30N60FLWG
IGBT 600V 60A 250W TO247

IGBT 600V 60A 250W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1082084-NGTG30N60FLWG NGTG30N60FLWGOS-ND 279-NGTG30N60FLWG NGTG30N60FLWG
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 30 A 600 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type TO-247; SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data