80 V, 100 mA NPN/NPN resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package, with built-in bias resistors reducing component count and simplifying circuit design for digital switching applications. Each transistor supports a maximum collector-emitter voltage of 80 V and collector current of 100 mA, with total power dissipation up to 350 mW per device at 25 °C ambient temperature. Junction temperature ranges from -55 °C to 150 °C.
NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP/PNP complement:
-
NPN/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMH10
2.2
47
SOT363
SC-88
NHUMB10
NHUMD10
NHUMH13
4.7
47
NHUMB13
NHUMD13
NHUMH9
10
47
NHUMB9
NHUMD9
Features and benefits
Applications
NHUMH10 - 80 V, 100 mA NPN resistor-equipped transistors
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
RF TRANSISTOR, AEC-Q101, DUAL NPN, 80V ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHUMH10X | NHUMH10X | 1727-NHUMH10XCT-ND | 82AH4914 | NHUMH10X |
| Product Name | 80 V, 100 mA NPN/NPN resistor-equipped double transistor | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Aec-Q101, Dual Npn, 80V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363 SOT363 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP |
| Polarity | NPN | NPN; PNP | NPN | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Grade / Operating Range | Automotive |