DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 40 50 60 70 80 90 91 92 93 94 95 96 97 98 99 100 101 102 103 110 120 130 140 146
Product Name Notes
1200 V, 17 M, N-CHANNEL SIC MOSF
1200 V, 17 M, X.PAK, N-CHANNEL S
1200 V, 30 M, N-CHANNEL SIC MOSF
1200 V, 30 M, X.PAK, N-CHANNEL S
1200 V, 40 M, N-CHANNEL SIC MOSF
1200 V, 40 MOHM, X.PAK, N-CHANNE
1200 V, 60 M, N-CHANNEL SIC MOSF
1200 V, 60 MOHM, N-CHANNEL SIC M
1200 V, 60 MOHM, X.PAK, N-CHANNE
1200 V, 80 M, N-CHANNEL SIC MOSF
1200 V, 80 M, X.PAK, N-CHANNEL S
ABU / MOSFET
BIAS RESISTOR TRANSISTORS (BRT)
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V, 45V 200mA, 500mA 300MHz, 100MHz 500mW Surface Mount SC-74
Bipolar (BJT) Transistor Array 2 PNP (Dual) 155MHz Surface Mount 6-WDFN (2x2)
Bipolar (BJT) Transistor Array 2 PNP (Dual) 15V 50mA 1.5GHz 125mW Surface Mount SSSMini6-F1
Bipolar (BJT) Transistor Array NPN, PNP 30V 3A 100MHz, 120MHz 2W Surface Mount 8-SOIC
Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 300MHz 300mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor NPN + Diode (Isolated) 350V 15A 35MHz 230W Through Hole TO-264
Bipolar (BJT) Transistor NPN + Diode (Isolated) 80V 500mA 150MHz 400mW Surface Mount SC-74
Bipolar (BJT) Transistor NPN + Zener Diode (Isolated) 40V 600mA 250MHz 380mW Surface Mount SC-74
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN - Darlington 350V 4A 90MHz 45W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 2A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 100V 3A 120MHz 1W Surface Mount LFPAK4 (5x6)
Bipolar (BJT) Transistor NPN 100V 3A 120MHz 2.1W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 4A 40MHz 1.4W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 12V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 12V 5A 150MHz 875mW Surface Mount 3-WDFN (2x2)
Bipolar (BJT) Transistor NPN 12V 6A 140MHz 830mW Surface Mount ChipFET™
Bipolar (BJT) Transistor NPN 20V 1A 350MHz 300mW Surface Mount SC-89-3
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 20V 2A 200MHz 460mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor NPN 20V 5A 150MHz 875mW Surface Mount 3-WDFN (2x2)
Bipolar (BJT) Transistor NPN 20V 6A 140MHz 830mW Surface Mount ChipFET™
Bipolar (BJT) Transistor NPN 250V 15A 30MHz 150W Through Hole TO-3P-3L
Bipolar (BJT) Transistor NPN 250V 15A 30MHz 200W Through Hole TO-3P-3L
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-3P-3L
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 3MHz 2W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN 80V 10A 85MHz 120W Through Hole TO-3P-3L
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 120V 8A 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 2.1W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 4A 40MHz 12.5W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Surface Mount D²PAK
Bipolar (BJT) Transistor PNP 12V 1A 200MHz 740mW Surface Mount 3-WDFN (2x2)
Bipolar (BJT) Transistor PNP 12V 1A 500mW Surface Mount SOT-563
Bipolar (BJT) Transistor PNP 12V 1A 625mW Surface Mount SOT-723
Bipolar (BJT) Transistor PNP 12V 2A 100MHz 450mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor PNP 12V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 12V 5A 100MHz 830mW Surface Mount ChipFET™
Bipolar (BJT) Transistor PNP 12V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 555mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor PNP 20V 3A 100MHz 545mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)
Bipolar (BJT) Transistor PNP 250V 15A 30MHz 150W Through Hole TO-3P-3L
Bipolar (BJT) Transistor PNP 250V 15A 30MHz 200W Through Hole TO-3P-3L
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-3P-3L
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 300V 500mA 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 30V 700mA 342mW Surface Mount SC-74
Bipolar (BJT) Transistor PNP 350V 15A 35MHz 230W Through Hole TO-264
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor PNP 50V 2A 80MHz 1.68W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 50V 8A 90MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 270mW Surface Mount SC-74
Bipolar (BJT) Transistor PNP 80V 8A 40MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor
FET RF 160V 6GHZ 14DFN
IGBT MODULE 1200V 50A 20MW
MOSFET 2N-CH 60V 16A 8HSON
MOSFET 2N-CH 60V 30A 8HSON
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 1W (Ta), 44W (Tc) Surface Mount 8-HSON (5x5.4)
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 1W (Ta), 59W (Tc) Surface Mount 8-HSON (5x5.4)
Mosfet Array 2 N-Channel (Dual) 60V 16A (Tc) 1W (Ta), 25W (Tc) Surface Mount 8-HSON (5x5.4)
Mosfet Array 2 N-Channel (Dual) 60V 30A (Ta) 1W (Ta), 44W (Tc) Surface Mount 8-HSON (5x5.4)
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 1W (Ta), 44W (Tc) Surface Mount 8-HSON (5x5.4)
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 1W (Ta), 59W (Tc) Surface Mount 8-HSON (5x5.4)
MOSFET N-CH 40V 100A TO263
MOSFET N-CH 40V 75A TO252
MOSFET N-CH 40V 90A TO263-3
MOSFET N-CH 60V 23A 8HSON
MOSFET N-CH 60V 33A 8HSON
MOSFET N-CH 60V 45A TO263-3
MOSFET P-CH 60V 100A TO263
MOSFET TRANSISTOR MORE 1 W
MP-3ZK
N-Channel 100V 40A (Tc) 1.8W (Ta), 120W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 100V 70A (Tc) 1.8W (Ta), 120W (Tc) Surface Mount TO-263
N-Channel 30V 110A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263
N-Channel 30V 55A (Tc) 1.2W (Ta), 77W (Tc) Surface Mount TO-252 (MP-3ZK)
N-Channel 30V 60A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252 (MP-3ZK)
N-Channel 30V 60A (Tc) 1.8W (Ta), 88W (Tc) Surface Mount TO-263
N-Channel 30V 82A (Tc) 1.8W (Ta), 143W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 30V 88A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263
N-Channel 30V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252
N-Channel 40V 100A (Tc) 1.8W (Ta), 176W (Tc) Surface Mount TO-263
N-Channel 40V 110A (Tc) 1.8W (Ta), 220W (Tc) Surface Mount TO-263-3
N-Channel 40V 110A (Tc) 1.8W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 40V 110A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263
N-Channel 40V 110A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-3
N-Channel 40V 160A (Ta) 1.8W (Ta), 220W (Tc) Surface Mount TO-263-7
N-Channel 40V 160A (Tc) 1.8W (Ta), 250W (Tc) Surface Mount TO-263-7
N-Channel 40V 180A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263-7
N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7
N-Channel 40V 35A (Tc) 1W (Ta), 77W (Tc) Surface Mount 8-HSON
N-Channel 40V 50A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON (5x5.4)
N-Channel 40V 60A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 40V 60A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252
N-Channel 40V 60A (Tc) 1.8W (Ta), 105W (Tc) Through Hole TO-220
N-Channel 40V 60A (Tc) 1.8W (Ta), 88W (Tc) Surface Mount TO-263
N-Channel 40V 60A (Tc) 1.8W (Ta), 88W (Tc) Through Hole TO-220
N-Channel 40V 75A (Ta) 138W (Ta) Surface Mount 8-HSON
N-Channel 40V 75A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 40V 75A (Tc) 1W (Ta), 120W (Tc) Surface Mount 8-HSON
N-Channel 40V 75A (Tc) 1W (Ta), 138W (Tc) Surface Mount 8-HSON
N-Channel 40V 80A (Tc) 1.8W (Ta), 115W (Tc) Surface Mount TO-263
N-Channel 40V 80A (Tc) 1.8W (Ta), 120W (Tc) Surface Mount TO-263
N-Channel 40V 82A (Tc) 1.8W (Ta), 143W (Tc) Surface Mount TO-263
N-Channel 40V 88A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 40V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252
N-Channel 40V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 40V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252
N-Channel 40V 90A (Tc) 1.8W (Ta), 147W (Tc) Surface Mount TO-263-3
N-Channel 40V 90A (Tc) 1.8W (Ta), 147W (Tc) Surface Mount TO-263
N-Channel 40V 90A (Tc) 1.8W (Ta), 217W (Tc) Through Hole TO-220-3
N-Channel 55V 100A (Tc) 1.8W (Ta), 176W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 55V 110A (Ta) 1.8W (Ta), 220W (Tc) Surface Mount TO-263
N-Channel 55V 110A (Tc) 1.8W (Ta), 250W (Tc) Surface Mount TO-263
N-Channel 55V 110A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263
N-Channel 55V 110A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263
N-Channel 55V 160A (Tc) 1.8W (Ta), 250W (Tc) Surface Mount TO-263-7
N-Channel 55V 180A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263-7
N-Channel 55V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7
N-Channel 55V 22A (Ta) 1.2W (Ta), 45W (Tc) Surface Mount TO-252 (MP-3ZK)
N-Channel 55V 32A (Tc) 1.2W (Ta), 66W (Tc) Surface Mount TO-252 (MP-3ZK)
N-Channel 55V 35A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON
N-Channel 55V 48A (Tc) 1.8W (Ta), 85W (Tc) Surface Mount TO-263
N-Channel 55V 52A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)
N-Channel 55V 55A (Tc) 1.2W (Ta), 77W (Tc) Surface Mount TO-252 (MP-3ZK)
N-Channel 55V 60A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252-3
N-Channel 55V 60A (Tc) 1.8W (Ta), 88W (Tc) Surface Mount TO-263
N-Channel 55V 75A (Tc) 1W (Ta), 138W (Tc) Surface Mount 8-HSON (5x5.4)
N-Channel 55V 80A (Tc) 1.8W (Ta), 120W (Tc) Surface Mount TO-263
N-Channel 55V 80A (Tc) 1.8W (Ta), 120W (Tc) Through Hole TO-220-3
N-Channel 55V 82A (Tc) 1.8W (Ta), 143W (Tc) Surface Mount TO-263
N-Channel 55V 88A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263
N-Channel 55V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252-3
N-Channel 55V 90A (Tc) 1.8W (Ta), 147W (Tc) Surface Mount TO-263-3
N-Channel 55V 90A (Tc) 1.8W (Ta), 147W (Tc) Through Hole TO-220-3
N-Channel 60V 16A (Tc) 1.25W (Ta), 27.3W (Tc) Surface Mount 8-HSON
N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount SOT-363
N-Channel 60V 23A (Tc) 1W (Ta), 60W (Tc) Surface Mount 8-HSON
N-Channel 60V 33A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-263-3
N-Channel 60V 45A (Tc) 1.8W (Ta), 75W (Tc) Surface Mount TO-263-3
N-Channel 60V 60A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 60V 80A (Tc) 1.8W (Ta), 115W (Tc) Surface Mount TO-263
N-Channel 60V 80A (Tc) 1.8W (Ta), 115W (Tc) Through Hole TO-220-3
N-Channel 60V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252
N-Channel 60V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 60V 90A (Tc) 1.8W (Ta), 147W (Tc) Surface Mount TO-263-3
N-Channel 75V 84A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263
N-Channel 75V 88A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263
N-Channel 75V 88A (Tc) 1.8W (Ta), 288W (Tc) Through Hole TO-220-3
NP60N04PDK-E1-AY
NP60N06PLK-E1-AY
NP80N04PLG-E1-AY
NP80N06PLG-E1-AY
NSF030120D7A0-Q/SOT8 070/TO263-
NSF040120D7A1-Q/SOT8 070/TO263-
NSF040120D7A1/SOT807 0/TO263-7L
NSF060120D7A0-Q/SOT8 070/TO263-
P-Channel 30V 50A (Tc) 1W (Ta), 102W (Tc) Surface Mount 8-HSON
P-Channel 30V 75A (Tc) 1W (Ta), 138W (Tc) Surface Mount 8-HSON
P-Channel 40V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263
P-Channel 40V 15A (Ta) 1.2W (Ta), 30W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 40V 20A (Tc) 1.2W (Ta), 38W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 40V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 40V 36A (Tc) 1.8W (Ta), 56W (Tc) Surface Mount TO-263
P-Channel 40V 50A (Ta) 1.2W (Ta), 84W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 40V 50A (Tc) 1.2W (Ta), 84W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 40V 50A (Tc) 1.8W (Ta), 90W (Tc) Surface Mount TO-263
P-Channel 40V 75A (Tc) 1W (Ta), 138W (Tc) Surface Mount 8-HSON
P-Channel 40V 83A (Tc) Surface Mount TO-263
P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263
P-Channel 60V 15A (Ta) 1.2W (Ta), 30W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 60V 20A (Tc) 1.2W (Ta), 38W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 60V 20A (Tc) 1W (Ta), 57W (Tc) Surface Mount 8-HSON
P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 60V 36A (Tc) 1.8W (Ta), 56W (Tc) Surface Mount TO-263
P-Channel 60V 50A (Tc) 1.2W (Ta), 84W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 60V 50A (Tc) 1.8W (Ta), 90W (Tc) Surface Mount TO-263
P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263
P-TRS2 AUTOMOTIVE MOS
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 NPN 50V, 65V 100mA 230mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 65V 100mA 230mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 357mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 80mA 150MHz, 80MHz 125mW Surface Mount SSSMini6-F1
Pre-Biased Bipolar Transistor (BJT) 1 PNP Pre-Biased, 1 PNP 50V, 65V 100mA 230mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88A (SC-70-5/SOT-353)
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88A (SC-70-5/SOT-353)
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 80mA 150MHz 125mW Surface Mount SSSMini6-F1
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 338mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 80mA 80MHz 125mW Surface Mount SSSMini6-F1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 30V 3A 110MHz 720mW Surface Mount SOT-223 (TO-261)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Pre-Biased Bipolar Transistor (BJT)
RF Mosfet HEMT 28V 1.4A 900MHz 18.3dB 53dBm
RF Mosfet HEMT 28V 200mA 0Hz ~ 3GHz 14dB 1.5W 8-SOIC
RF Mosfet HEMT 28V 200mA 3.3GHz ~ 3.8GHz 10.5dB 1.7W 8-SOIC-EP
RF Mosfet HEMT 28V 225mA 0Hz ~ 4GHz 13dB
RF Mosfet HEMT 28V 350mA 0Hz ~ 4GHz 13dB 37dBm 8-SOIC-EP
RF Mosfet HEMT 48V 300mA 0Hz ~ 2.2GHz 15dB 50W TO-272-2
RF Mosfet HEMT 48V 600mA 0Hz ~ 2.2GHz 15dB 95W
RF Mosfet HEMT 48V 600mA 0Hz ~ 2GHz 17dB 100W TO-272-2
SICFET N-CH 1200V 33A TO263
SICFET N-CH 1200V 35A TO247-3
SICFET N-CH 1200V 35A TO247-4
SICFET N-CH 1200V 37A TO247-3
SICFET N-CH 1200V 37A TO247-4
SICFET N-CH 1200V 38A TO263
SICFET N-CH 1200V 53A TO247-4
SICFET N-CH 1200V 65A TO247-3
SICFET N-CH 1200V 65A TO247-4
SICFET N-CH 1200V 65A TO263
SICFET N-CH 1200V 67A TO247-3
SICFET N-CH 1200V 67A TO247-4
SICFET N-CH 1200V 67A TO263
TRANS 2PNP DUAL 6-WDFN
TRANS NPN 100V 2.5A 8-LFPAK
TRANS NPN 100V 3A DPAK
TRANS NPN 100V 3A LFPAK4
TRANS NPN 100V 6A DPAK
TRANS NPN 20V 2A 6-TSOP
TRANS NPN 20V 5A 3WDFN
TRANS NPN 230V 15A TO-3P
TRANS NPN 250V 16A TO-3PB
TRANS NPN 250V 16A TO-3PN
TRANS NPN 45V 4A DPAK
TRANS NPN 80V 8A DPAK
TRANS NPN 80V 8A LFPAK4
TRANS NPN DARL 100V 2A DPAK
TRANS NPN DARL 80V 10A DPAK
TRANS NPN/PNP 40V 600MA 6-TSOP
TRANS PNP 100V 2.5A 8-LFPAK
TRANS PNP 100V 2A SOT223
TRANS PNP 100V 3A LFPAK4
TRANS PNP 100V 4A DPAK
TRANS PNP 100V 6A DPAK
TRANS PNP 20V 2A 6WDFN
TRANS PNP 20V 5A 3WDFN
TRANS PNP 230V 15A TO-3P
TRANS PNP 250V 16A TO-3PB
TRANS PNP 250V 16A TO-3PN
TRANS PNP 25V 5A DPAK
TRANS PNP 30V 0.7A SC-74
TRANS PNP 40V 3A DPAK
TRANS PNP 80V 0.5A SC-74
TRANS PNP 80V 8A DPAK
TRANS PNP 80V 8A LFPAK4
TRANS PREBIAS 1NPN 1PNP SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-553
TRANS PREBIAS 1NPN 1PNP SOT-563
TRANS PREBIAS 2NPN 50V SOT-563
TRANS PREBIAS 2NPN 50V SOT-963
TRANS PREBIAS 2PNP 50V SOT-563
TRANS PREBIAS NPN 50V SOT1123
TRANS PREBIAS PNP 30V 3A SOT223
TRANS PREBIAS PNP 50V SOT1123

<< Prev Next >>