onsemi Single IGBTs NGTB25N120FLWG

Description
IGBT Trench Field Stop 1200V 50A 192W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 50A 192W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB25N120FLWGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 50A 192W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 50A 192W Through Hole TO-247-3

Buy Now Datasheet
 - NGTB25N120FLWG - Rochester Electronics
Newburyport, MA, United States
IGBT, 1200 V, 25 A, FS1 Solar/UPS

IGBT, 1200 V, 25 A, FS1 Solar/UPS

Supplier's Site Datasheet
Singapore, Singapore
1200 V 25 A IGBT Transistor
279-NGTB25N120FLWG
1200 V 25 A IGBT Transistor 279-NGTB25N120FLWG
IGBT, 1200 V, 25 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB25N120FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB25N120FLWG can be used for catalog matching and distributor lookup.

IGBT, 1200 V, 25 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB25N120FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB25N120FLWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGTB25N120FLWG - 887233-NGTB25N120FLWG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB25N120FLWG
887233-NGTB25N120FLWG
IGBTs - Single - NGTB25N120FLWG 887233-NGTB25N120FLWG
Manufacturer: ON Semiconductor Win Source Part Number: 887233-NGTB25N120FLW G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT Trench Field Stop 1200 V 50 A 192 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: NGTB25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NGTB25N120FLWG-ND, NGTB25N120FLWGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 887233-NGTB25N120FLWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT Trench Field Stop 1200 V 50 A 192 W Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: NGTB25
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NGTB25N120FLWG-ND, NGTB25N120FLWGOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB25N120FLWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB25N120FLWG
Discrete Semiconductor Products - Transistors - IGBTs NGTB25N120FLWG
IGBT 1200V 25A TO247-3

IGBT 1200V 25A TO247-3

Supplier's Site
ON SEMICONDUCTOR NGTB25N120FLWG IGBT, 1200V, 25A, TO-247-3 - 598-NGTB25N120FLWG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR NGTB25N120FLWG IGBT, 1200V, 25A, TO-247-3
598-NGTB25N120FLWG
ON SEMICONDUCTOR NGTB25N120FLWG IGBT, 1200V, 25A, TO-247-3 598-NGTB25N120FLWG
ON SEMICONDUCTOR NGTB25N120FLWG IGBT, 1200V, 25A, TO-247-3

ON SEMICONDUCTOR NGTB25N120FLWG IGBT, 1200V, 25A, TO-247-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB25N120FLWGOS-ND NGTB25N120FLWG 279-NGTB25N120FLWG 887233-NGTB25N120FLWG NGTB25N120FLWG 598-NGTB25N120FLWG
Product Name Single IGBTs 1200 V 25 A IGBT Transistor IGBTs - Single - NGTB25N120FLWG Discrete Semiconductor Products - Transistors - IGBTs ON SEMICONDUCTOR NGTB25N120FLWG IGBT, 1200V, 25A, TO-247-3
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; SOT3; TO-247-3
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Structure Trench Field Stop
PD 192000 milliwatts 192000 milliwatts
Unlock Full Specs
to access all available technical data