onsemi Single FETs, MOSFETs NDT014L

Description
N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet
Description
N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDT014LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT014LDKR-ND
Single FETs, MOSFETs NDT014LDKR-ND
N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT014LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT014LTR-ND
Single FETs, MOSFETs NDT014LTR-ND
N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT014LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT014LCT-ND
Single FETs, MOSFETs NDT014LCT-ND
N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-NDT014L
MOSFET Transistor 2088-NDT014L
MOSFETs N-Ch LL FET Enhancement Mode Product overview: NDT014L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT014L can be used for catalog matching and distributor lookup.

MOSFETs N-Ch LL FET Enhancement Mode Product overview: NDT014L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT014L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT014L - 025177-NDT014L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT014L
025177-NDT014L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT014L 025177-NDT014L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025177-NDT014L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: NDT014L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 214pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): STN3NF06L; STN3NF06; STN4NF06L; 2SK2796(L); Introduction Date: March 03, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025177-NDT014L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: NDT014L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 214pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): STN3NF06L; STN3NF06; STN4NF06L; 2SK2796(L);
Introduction Date: March 03, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
MOSFETs - 8061255P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8061255P
MOSFETs 8061255P
MOSFET, Fairchild, NDT014L

MOSFET, Fairchild, NDT014L

Supplier's Site
MOSFETs - 8061255 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8061255
MOSFETs 8061255
MOSFET, Fairchild, NDT014L

MOSFET, Fairchild, NDT014L

Supplier's Site
MOSFETs - 1662837 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662837
MOSFETs 1662837
MOSFET, Fairchild, NDT014L

MOSFET, Fairchild, NDT014L

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT014L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT014L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT014L
MOSFET N-CH 60V 2.8A SOT223-4

MOSFET N-CH 60V 2.8A SOT223-4

Supplier's Site
Mosfet; Channel Type Onsemi - 67R2130 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet; Channel Type Onsemi
67R2130
Mosfet; Channel Type Onsemi 67R2130
MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:3W RoHS Compliant: Yes

MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:3W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 2.8 A, 60 V, 0.12 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi - 34X1292 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.8 A, 60 V, 0.12 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi
34X1292
Mosfet Transistor, N Channel, 2.8 A, 60 V, 0.12 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi 34X1292
MOSFET Transistor, N Channel, 2.8 A, 60 V, 0.12 ohm, 10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.8 A, 60 V, 0.12 ohm, 10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NDT014L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDT014L
Single FETs, MOSFETs NDT014L
MOSFET N-CH 60V 2.8A SOT223-4

MOSFET N-CH 60V 2.8A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
NDT014L
MOSFET NDT014L
MOSFET N-Ch LL FET Enhancement Mode

MOSFET N-Ch LL FET Enhancement Mode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NDT014LDKR-ND 2088-NDT014L 025177-NDT014L 8061255P 8061255 NDT014L 67R2130 34X1292 NDT014L NDT014L
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT014L MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet; Channel Type Onsemi Mosfet Transistor, N Channel, 2.8 A, 60 V, 0.12 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Reel SOT3; SOT-223-4 SOT223; SOT-223 SOT223; Sot-223 TO-261-4, TO-261AA TO-3 TO-3 SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0042 kS
PD 3 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data