California Eastern Laboratories - CEL Bipolar RF Transistors NE68139-A

Description
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-143
Request a Quote
Description
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-143
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon high-frequency transistor for RF amplification in the SOT-143 package, with a gain-bandwidth product of 9 GHz, a noise figure of 1.2 dB at 1 GHz and 1.6 dB at 2 GHz, and a maximum collector current of 65 mA. The device operates with a collector-emitter voltage of up to 10 V and dissipates up to 200 mW. It is rated for a junction temperature of 150°C and meets EIAJ Registered Number 2SC4094. The part is RoHS-compliant with Pb-free terminals.

Datasheet Summary
Powered by GS/AI

NPN silicon high-frequency transistor for RF amplification in the SOT-143 package, with a gain-bandwidth product of 9 GHz, a noise figure of 1.2 dB at 1 GHz and 1.6 dB at 2 GHz, and a maximum collector current of 65 mA. The device operates with a collector-emitter voltage of up to 10 V and dissipates up to 200 mW. It is rated for a junction temperature of 150°C and meets EIAJ Registered Number 2SC4094. The part is RoHS-compliant with Pb-free terminals.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NE68139-A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NE68139-A-ND
Bipolar RF Transistors NE68139-A-ND
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-143

RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-143

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number NE68139-A-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110EPAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers