Manufacturer: CEL
Win Source Part Number: 1082911-NE664M04-T2-
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 20GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343F
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 40 @ 100mA, 3V
Maximum Power Dissipation: 735mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
RF Transistor NPN 5V 500mA 20GHz 735mW Surface Mount SOT-343F
RF TRANS NPN 5V 20GHZ SOT343F
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1082911-NE664M04-T2-A | NE664M04-T2-ATR-ND | NE664M04-T2-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NE664M04-T2-A | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN |
| Package Type | SOT3; SOT-343F | SOT-343F | SOT-343F |
| Packing Method | Tape Reel; Reel - TR | ||
| TJ | 150 C (302 F) | 150 C (302 F) | |
| Power Gain | 40 dB | 12 dB |