Win Source Part Number: 968606-NJVMJD41CT4G
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1.75 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 6 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 600mA, 6A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 300mA, 4V
Frequency - Transition: 3MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NJVMJD41CT4GTR
Base Product Number: NJVMJD41
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 1.75W Surface Mount DPAK
TRANS NPN 100V 6A DPAK
TRANS NPN 100V 6A DPAK
6.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD41CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD41CT4G can be used for catalog matching and distributor lookup.
TO-252-3 Pre-ordered transistors RoHS
Bipolar Transistors - BJT BIP NPN 6A 100V TR
TRANS NPN 100V 6A DPAK
TRANS NPN 100V 6A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 968606-NJVMJD41CT4G | 488-NJVMJD41CT4GTR-ND | 276-NJVMJD41CT4G | 598-NJVMJD41CT4G | NJVMJD41CT4G | NJVMJD41CT4G | NJVMJD41CT4G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 6.0 A 100 V DPAK Bipolar Transistor | TO-252-3 Pre-ordered transistors RoHS | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | AEC-Q101 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 6000 milliamps | 0.0500 milliamps | 6000 milliamps | 6000 milliamps | |||
| Power Gain | 30 dB | ||||||
| Operating Frequency | 3 MHz | 3 MHz |