NPN silicon high-frequency transistor for RF applications, available in SOT-143R surface mount package. Features a gain bandwidth product of 10 GHz, noise figure of 2.6 dB at 4 GHz, and associated gain of 6.5 dB at 4 GHz. Maximum collector current is 35 mA, collector-emitter voltage is 10 V, and total power dissipation is 200 mW. Thermal resistance from junction to case is 200 °C/W. Meets EIAJ1 standard as 2SC4095. Operates with junction temperature up to 150 °C and storage temperature from -65 to +150 °C.
RF Transistor NPN 10V 35mA 10GHz 200mW Surface Mount SOT-143R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE68039R-ATR-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |