onsemi 15 A 1200V IGBT Transistor NGTB15N120IHWG

Description
IGBT, 15 A, 1200V in TO247, 30-TUBE Product overview: NGTB15N120IHWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15 A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N120IHWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 15 A, 1200V in TO247, 30-TUBE Product overview: NGTB15N120IHWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15 A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N120IHWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15 A 1200V IGBT Transistor
279-NGTB15N120IHWG
15 A 1200V IGBT Transistor 279-NGTB15N120IHWG
IGBT, 15 A, 1200V in TO247, 30-TUBE Product overview: NGTB15N120IHWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15 A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N120IHWG can be used for catalog matching and distributor lookup.

IGBT, 15 A, 1200V in TO247, 30-TUBE Product overview: NGTB15N120IHWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15 A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N120IHWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGTB15N120IHWGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 30A 278W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 30A 278W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB15N120IHWG - 790685-NGTB15N120IHWG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB15N120IHWG
790685-NGTB15N120IHWG
IGBTs - Single - NGTB15N120IHWG 790685-NGTB15N120IHWG
Manufacturer: ON Semiconductor Win Source Part Number: 790685-NGTB15N120IHW G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 278W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 360μJ (off) Input Type: Standard Gate Charge: 120nC Td (on/off) @ 25°C: -/130ns Test Condition: 600V, 15A, 10 Ohm, 15V Family Name: NGTB15N120IHW Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.45V @ 15V, 15A Alternative Parts (Cross-Reference): STGW15S120DF3; IXGH20N120; STGWA15M120DF3; STGWA15S120DF3; ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790685-NGTB15N120IHWG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 278W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60A
Switching Energy: 360μJ (off)
Input Type: Standard
Gate Charge: 120nC
Td (on/off) @ 25°C: -/130ns
Test Condition: 600V, 15A, 10 Ohm, 15V
Family Name: NGTB15N120IHW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.45V @ 15V, 15A
Alternative Parts (Cross-Reference): STGW15S120DF3; IXGH20N120; STGWA15M120DF3; STGWA15S120DF3;
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB15N120IHWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB15N120IHWG
Discrete Semiconductor Products - Transistors - IGBTs NGTB15N120IHWG
IGBT 15A 1200V TO-247

IGBT 15A 1200V TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTB15N120IHWG NGTB15N120IHWGOS-ND 790685-NGTB15N120IHWG NGTB15N120IHWG
Product Name 15 A 1200V IGBT Transistor Single IGBTs IGBTs - Single - NGTB15N120IHWG Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data