NPN resistor-equipped transistor for digital applications and load switching, housed in a SOT23 surface-mounted package measuring 2.8 mm by 1.9 mm, with a maximum collector-emitter voltage of 80 V and output current of 100 mA. Built-in bias resistors reduce component count and simplify circuit design. The device meets IEC 60134 absolute maximum ratings and operates from -55 °C to 150 °C ambient temperature.
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP complement:
kΩ
-
kΩ
-
Nexperia
NHDTC114ET
10
10
SOT23
NHDTA114ET
NHDTC124ET
22
22
NHDTA124ET
NHDTC144ET
47
47
NHDTA144ET
Features and benefits
Applications
Win Source Part Number: 1376957-NHDTC124ETR
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: NHDTC124
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 80 V
Resistor - Base (R1): 22 kOhms
Resistor - Emitter Base (R2): 22 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 100mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 170 MHz
Power - Max: 250 mW
TRANS PREBIAS NPN 80V TO236AB Product overview: NHDTC124ETR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NHDTC124ETR can be used for catalog matching and distributor lookup.
NHDTC124ET - 80 V, 100 mA NPN resistor-equipped transistors
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 250mW Surface Mount TO-236AB
TRANS PREBIAS NPN 80V TO236AB
RF TRANSISTOR, AEC-Q101, SINGLE NPN, 80V ROHS COMPLIANT: YES
NHDTC124ET/SOT23/TO-
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHDTC124ETR | 1376957-NHDTC124ETR | 292-NHDTC124ETR | NHDTC124ETR | 1727-NHDTC124ETR-ND | NHDTC124ETR | 82AH4877 | NHDTC124ETR |
| Product Name | 80 V, 100 mA NPN resistor-equipped transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | 80V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia | Single, Pre-Biased Bipolar Transistors | |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | Tape & Reel (TR) | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts |