California Eastern Laboratories - CEL Bipolar RF Transistors NE46234-T1-AZ

Description
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89
Request a Quote
Description
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NE46234-T1-AZ is an NPN epitaxial silicon RF transistor in a 3-pin Power MiniMold (SOT-89) surface mount package, designed for low-distortion, low-noise amplification at low supply voltages. It has a collector-to-emitter voltage rating of 12 V, a maximum collector current of 150 mA, and a total power dissipation of 1.8 W when mounted on a specified ceramic substrate. The device exhibits a gain-bandwidth product of 6.0 GHz, a typical noise figure of 2.3 dB at 1 GHz, and intermodulation distortion performance of 55 dBc (IM2) and 76 dBc (IM3) at 5 V and 50 mA. The marking distinguishes hFE bins of 50-100, 80-160, or 125-250, but the package and electrical ratings are consistent across the NE46234/2SC4703 series. The part meets no specified industry standards beyond its documented operational parameters.

Datasheet Summary
Powered by GS/AI

The NE46234-T1-AZ is an NPN epitaxial silicon RF transistor in a 3-pin Power MiniMold (SOT-89) surface mount package, designed for low-distortion, low-noise amplification at low supply voltages. It has a collector-to-emitter voltage rating of 12 V, a maximum collector current of 150 mA, and a total power dissipation of 1.8 W when mounted on a specified ceramic substrate. The device exhibits a gain-bandwidth product of 6.0 GHz, a typical noise figure of 2.3 dB at 1 GHz, and intermodulation distortion performance of 55 dBc (IM2) and 76 dBc (IM3) at 5 V and 50 mA. The marking distinguishes hFE bins of 50-100, 80-160, or 125-250, but the package and electrical ratings are consistent across the NE46234/2SC4703 series. The part meets no specified industry standards beyond its documented operational parameters.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NE46234-T1-AZ-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NE46234-T1-AZ-ND
Bipolar RF Transistors NE46234-T1-AZ-ND
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89

RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number NE46234-T1-AZ-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q5A CSD17577Q5A - CSD17577Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON5x6
View Details
9 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R040M2HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
IGBT Module - 43867545 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details