MOSFETs Dual PCh PowerTrench Product overview: NDS9948 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS9948 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025174-NDS9948
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 394pF @ 30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 2,500
Mosfet Array 2 P-Channel (Dual) 60V 2.3A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 2.3A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 2.3A 900mW Surface Mount 8-SOIC
MOSFET 2P-CH 60V 2.3A 8SOIC
MOSFET, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.3A; On Resistance Rds(on):0.138ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:2W RoHS Compliant: Yes
DUAL P CHANNEL MOSFET, -60V, 2.3A, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.3A; On Resistance Rds(on):0.138ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2P-CH 60V 2.3A 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-NDS9948 | 7613397 | 7613397P | 025174-NDS9948 | NDS9948DKR-ND | NDS9948 | NDS9948 | 67R2129 | 34C1632 | NDS9948 |
| Product Name | Dual MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9948 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Full Reel; Transistor Polarity Onsemi | Dual P Channel Mosfet, -60V, 2.3A, Soic; Transistor Polarity Onsemi | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| Transconductance | 0.0050 kS | |||||||||
| PD | 2 milliwatts | 900 milliwatts | 2000 milliwatts | |||||||
| Package Type | Reel | Soic | SOIC | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | TO-3 | 8-SOIC (0.154", 3.90mm Width) |