Manufacturer: CEL
Win Source Part Number: 025207-NE68519-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB
Frequency - Transition: 12GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 75 @ 10mA, 3V
Maximum Power Dissipation: 125mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RF Transistor NPN 6V 30mA 12GHz 125mW Surface Mount SOT-523
RF TRANS NPN 6V 12GHZ SOT523 Product overview: NE68519-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 12GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE68519-T1-A can be used for catalog matching and distributor lookup.
RF TRANSISTOR NPN SOT-523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 025207-NE68519-T1-A | NE68519-ATR-ND | 283-NE68519-T1-A | 130-NE68519-T1-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NE68519-T1-A | Bipolar RF Transistors | 6V 12GHZ Bipolar Transistor | RF TRANSISTOR NPN SOT-523 |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; SOT-523 | SOT-523 | Tape & Reel (TR) | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Power Gain | 75 dB | 11 dB |