onsemi IGBTs NGTB40N65FL2WG

Description
IGBT,Field Stop II,650V,40A,diode,TO 247
Request a Quote Datasheet
Description
IGBT,Field Stop II,650V,40A,diode,TO 247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 8427905 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8427905
IGBTs 8427905
IGBT,Field Stop II,650V,40A,diode,TO 247

IGBT,Field Stop II,650V,40A,diode,TO247

Supplier's Site
IGBTs - 8427905P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT,Field Stop II,650V,40A,diode,TO 247

IGBT,Field Stop II,650V,40A,diode,TO247

Supplier's Site
IGBTs - 1453469 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1453469
IGBTs 1453469
IGBT,Field Stop II,650V,40A,diode,TO 247

IGBT,Field Stop II,650V,40A,diode,TO247

Supplier's Site
IGBTs - Single - NGTB40N65FL2WG - 1231160-NGTB40N65FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB40N65FL2WG
1231160-NGTB40N65FL2WG
IGBTs - Single - NGTB40N65FL2WG 1231160-NGTB40N65FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231160-NGTB40N65FL2 WG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 366W Reverse Recovery Time (trr): 72ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 970μJ (on), 440μJ (off) Input Type: Standard Gate Charge: 170nC Td (on/off) @ 25°C: 84ns/177ns Test Condition: 400V, 40A, 10 Ohm, 15V Family Name: NGTB40N65FL2W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 40A Alternative Parts (Cross-Reference): STGW60H65FB; STGW40H65DFB; IKW30N65NL5XKSA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231160-NGTB40N65FL2WG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 366W
Reverse Recovery Time (trr): 72ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 970μJ (on), 440μJ (off)
Input Type: Standard
Gate Charge: 170nC
Td (on/off) @ 25°C: 84ns/177ns
Test Condition: 400V, 40A, 10 Ohm, 15V
Family Name: NGTB40N65FL2W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 40A
Alternative Parts (Cross-Reference): STGW60H65FB; STGW40H65DFB; IKW30N65NL5XKSA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - NGTB40N65FL2WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 366W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 366W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650V 40A IGBT Transistor
279-NGTB40N65FL2WG
650V 40A IGBT Transistor 279-NGTB40N65FL2WG
IGBT, 650V 40A FS2 Solar/UPS, 30-TUBE Product overview: NGTB40N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N65FL2WG can be used for catalog matching and distributor lookup.

IGBT, 650V 40A FS2 Solar/UPS, 30-TUBE Product overview: NGTB40N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N65FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGTB40N65FL2WG - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
NGTB40N65FL2WG
Single IGBTs NGTB40N65FL2WG
IGBT TRENCH/FS 650V 80A TO247

IGBT TRENCH/FS 650V 80A TO247

Supplier's Site Datasheet
IGBT - 135809098 - Radwell International
Willingboro, NJ, United States
IGBT SINGLE TRANSISTOR, 80 A, 1.7 V, 366 W, 650 V, TO-247, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT SINGLE TRANSISTOR, 80 A, 1.7 V, 366 W, 650 V, TO-247, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Igbt Single Transistor, 80 A, 1.7 V, 366 W, 650 V, To-247, 3 Rohs Compliant Onsemi - 31Y3222 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 80 A, 1.7 V, 366 W, 650 V, To-247, 3 Rohs Compliant Onsemi
31Y3222
Igbt Single Transistor, 80 A, 1.7 V, 366 W, 650 V, To-247, 3 Rohs Compliant Onsemi 31Y3222
IGBT Single Transistor, 80 A, 1.7 V, 366 W, 650 V, TO-247, 3 RoHS Compliant: Yes

IGBT Single Transistor, 80 A, 1.7 V, 366 W, 650 V, TO-247, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTB40N65FL2WG
IGBT Transistors NGTB40N65FL2WG
IGBT Transistors 650V/40A FAST IGBT FSII T

IGBT Transistors 650V/40A FAST IGBT FSII T

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB40N65FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB40N65FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB40N65FL2WG
IGBT TRENCH/FS 650V 80A TO247

IGBT TRENCH/FS 650V 80A TO247

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 8427905 8427905P 1231160-NGTB40N65FL2WG NGTB40N65FL2WGOS-ND 279-NGTB40N65FL2WG NGTB40N65FL2WG 135809098 31Y3222 NGTB40N65FL2WG NGTB40N65FL2WG
Product Name IGBTs IGBTs IGBTs - Single - NGTB40N65FL2WG Single IGBTs 650V 40A IGBT Transistor Single IGBTs IGBT Igbt Single Transistor, 80 A, 1.7 V, 366 W, 650 V, To-247, 3 Rohs Compliant Onsemi IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Polarity N-Channel
Package Type TO-247; To-247 TO-247; TO-247 TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
VCES 650 volts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data