The Transistor, Bipolar, PNP, 40V, 3A, TO252 is designed for general-purpose amplifier and low-speed switching applications. It features a maximum collector-emitter voltage of 40V and a continuous collector current rating of 3A. The device has a total power dissipation of 15W at a case temperature of 25°C, with a thermal resistance of 8.3°C/W from junction to case. It is available in a DPAK package suitable for surface mount applications and is RoHS compliant. The transistor exhibits a DC current gain ranging from 10 to 50, with a collector-emitter saturation voltage of up to 1.2V at 3A. The operating temperature range is from -65°C to +150°C, making it suitable for various environmental conditions. This product is also AEC-Q101 qualified, indicating its reliability for automotive applications.
Win Source Part Number: 1082348-NJVMJD32T4G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1.56 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 3A, 4V
Frequency - Transition: 3MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MJD32RLG; 2SB1202T-TL-E; 2SA2126-TL-E; 2SB1183TL; 2DB1182Q-13; 2SB1182TLQ;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-NJVMJD32T4G-OS,
Base Product Number: NJVMJD32
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK
TRANS PNP 40V 3A DPAK
TRANS PNP 40V 3A DPAK
3 A, 40 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD32T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 3 A, 40 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD32T4G can be used for catalog matching and distributor lookup.
TRANS PNP 40V 3A DPAK
TRANS PNP 40V 3A DPAK
Bipolar Transistors - BJT BIP DPAK PNP 3A 40V TR
TRANSISTOR, BIPOLAR, PNP, 40V, 3A, TO252; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1082348-NJVMJD32T4G | 488-NJVMJD32T4GTR-ND | 276-NJVMJD32T4G | NJVMJD32T4G | NJVMJD32T4G | NJVMJD32T4G | 97W6309 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 3 A 40 V DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar, Pnp, 40V, 3A, To252; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| Power Gain | 10 dB | ||||||
| Operating Frequency | 3 MHz | 3 MHz |