Manufacturer: ON Semiconductor
Win Source Part Number: 887188-NDT02N60ZT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 300mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NDT02
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 600V 300mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)
MOSFET N-CH 600V 300MA SOT223
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 887188-NDT02N60ZT1G | NDT02N60ZT1G-ND | NDT02N60ZT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT02N60ZT1G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |