onsemi Single FETs, MOSFETs NDT454P

Description
P-Channel 30V 5.9A (Ta) 3W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet
Description
P-Channel 30V 5.9A (Ta) 3W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDT454PFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT454PFSTR-ND
Single FETs, MOSFETs NDT454PFSTR-ND
P-Channel 30V 5.9A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 5.9A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT454P - 113992-NDT454P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT454P
113992-NDT454P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT454P 113992-NDT454P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113992-NDT454P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Family Name: NDT454P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.9A (Ta) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 950pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 5.9A, 10V Alternative Parts (Cross-Reference): ZXMP3A16GTA; ZXMP3A16GTC; AP9435GK-HF-3TR; AOC2401; Introduction Date: August 06, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113992-NDT454P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: NDT454P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.9A (Ta)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 950pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5.9A, 10V
Alternative Parts (Cross-Reference): ZXMP3A16GTA; ZXMP3A16GTC; AP9435GK-HF-3TR; AOC2401;
Introduction Date: August 06, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -30V -5.9A MOSFET Transistor
278-NDT454P
P-Channel SMD -30V -5.9A MOSFET Transistor 278-NDT454P
P-Channel MOSFET -30V, -5.9A, 50mΩ, SOT-223, SMD Product overview: NDT454P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -30V, -5.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -30V, -5.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT454P can be used for catalog matching and distributor lookup.

P-Channel MOSFET -30V, -5.9A, 50mΩ, SOT-223, SMD Product overview: NDT454P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -30V, -5.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -30V, -5.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT454P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, -30V, 5.9A, Sot-223; Channel Type Onsemi - 58K9484 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 5.9A, Sot-223; Channel Type Onsemi
58K9484
P Channel Mosfet, -30V, 5.9A, Sot-223; Channel Type Onsemi 58K9484
P CHANNEL MOSFET, -30V, 5.9A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 5.9A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
NDT454P
MOSFET NDT454P
MOSFET P-Channel FET Enhancement Mode

MOSFET P-Channel FET Enhancement Mode

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT454P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT454P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT454P
MOSFET P-CH 30V 5.9A SOT223-4

MOSFET P-CH 30V 5.9A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDT454PFSTR-ND 113992-NDT454P 278-NDT454P 58K9484 NDT454P NDT454P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT454P P-Channel SMD -30V -5.9A MOSFET Transistor P Channel Mosfet, -30V, 5.9A, Sot-223; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 TO-3; SOT223 TO-261-4, TO-261AA
V(BR)DSS 30 volts
PD 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120080K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
4 suppliers
Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers