onsemi Single IGBTs NGTB30N60L2WG

Description
IGBT 600V 100A 225W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 100A 225W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB30N60L2WG-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGTB30N60L2WG-ND
Single IGBTs NGTB30N60L2WG-ND
IGBT 600V 100A 225W Through Hole TO-247-3

IGBT 600V 100A 225W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 30A 1.4V IGBT Transistor
279-NGTB30N60L2WG
N-Channel 600V 30A 1.4V IGBT Transistor 279-NGTB30N60L2WG
IGBT, N-Channel with Low VF Switching Diode, 600V, 30A, VCE(sat)=1.4V, 30-TUBE Product overview: NGTB30N60L2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 30A, 1.4V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 30A, 1.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB30N60L2WG can be used for catalog matching and distributor lookup.

IGBT, N-Channel with Low VF Switching Diode, 600V, 30A, VCE(sat)=1.4V, 30-TUBE Product overview: NGTB30N60L2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 30A, 1.4V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 30A, 1.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB30N60L2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324502-NGTB30N60L2WG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324502-NGTB30N60L2WG
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324502-NGTB30N60L2WG
Manufacturer: onsemi Win Source Part Number: 1324502-NGTB30N60L2W G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Power - Max: 225 W Reverse Recovery Time (trr): 70 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 100 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 1.6V @ 15V, 30A Switching Energy: 310µJ (on), 1.14mJ (off) Input Type: Standard Gate Charge: 166 nC Td (on/off) @ 25°C: 100ns/390ns Test Condition: 300V, 30A, 30Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1990-NGTB30N60L2WG Base Product Number: NGTB30 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324502-NGTB30N60L2WG
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 225 W
Reverse Recovery Time (trr): 70 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 100 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 1.6V @ 15V, 30A
Switching Energy: 310µJ (on), 1.14mJ (off)
Input Type: Standard
Gate Charge: 166 nC
Td (on/off) @ 25°C: 100ns/390ns
Test Condition: 300V, 30A, 30Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1990-NGTB30N60L2WG
Base Product Number: NGTB30
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTB30N60L2WG
IGBT Transistors NGTB30N60L2WG
IGBT Transistors 600V 30A IGBT TO-247

IGBT Transistors 600V 30A IGBT TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB30N60L2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB30N60L2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB30N60L2WG
IGBT 600V 30A TO247

IGBT 600V 30A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB30N60L2WG-ND 279-NGTB30N60L2WG 1324502-NGTB30N60L2WG NGTB30N60L2WG NGTB30N60L2WG
Product Name Single IGBTs N-Channel 600V 30A 1.4V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ 175 C (347 F) -55 C (-67 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data