NPN resistor-equipped transistors in a SOT323 (SC-70) surface-mounted package, with an 80 V collector-emitter voltage rating and 100 mA continuous output current capability. The device features built-in bias resistors, reducing component count and simplifying circuit design for digital switching applications. It has a collector-emitter saturation voltage of up to 1.4 V at 10 mA collector current, a DC current gain of at least 100 at 10 mA collector current, and operates over a temperature range from -55 °C to 150 °C.
The part is available in a 3-lead surface-mount package measuring 2.2 mm × 1.35 mm × 1.0 mm, and supports power dissipation up to 235 mW on a single-sided FR4 PCB or 315 mW on a 4-layer PCB.
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHDTC123JU
2.2
47
SOT323
SC-70
NHDTA123JU
NHDTC143ZU
4.7
47
NHDTA143ZU
NHDTC114YU
10
47
NHDTA114YU
Features and benefits
Applications
Win Source Part Number: 1377005-NHDTC143ZUF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: NHDTC143
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 80 V
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 100mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 170 MHz
Power - Max: 235 mW
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
TRANS PREBIAS NPN 80V SOT323 Product overview: NHDTC143ZUF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NHDTC143ZUF can be used for catalog matching and distributor lookup.
RF TRANSISTOR, AEC-Q101, SINGLE NPN, 80V ROHS COMPLIANT: YES
NHDTC143ZU/SOT323/SC
TRANS PREBIAS NPN 80V SOT323
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NHDTC143ZUF | 1377005-NHDTC143ZUF | 1727-NHDTC143ZUFDKR-ND | 292-NHDTC143ZUF | 82AH4883 | NHDTC143ZUF | NHDTC143ZUF |
| Product Name | 80 V, 100 mA NPN resistor-equipped transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | 80V Bipolar Transistor | Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | SOT3; SOT323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | TO-3 | SOT323; SC-70, SOT-323 | Automotive |
| Polarity | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |