80 V, 100 mA NPN/NPN resistor-equipped double transistor in a SOT363 (SC-88) surface-mount package with built-in bias resistors, designed for digital applications and load switching. The device features a collector-emitter voltage rating of 80 V, a maximum output current of 100 mA, and a total power dissipation of 350 mW at 25 °C. It includes an integrated bias resistor R1 of 10 kΩ and R2 of 47 kΩ, with an emitter-base breakdown voltage of 7 V and a junction temperature rating up to 150 °C. The part is compliant with IEC 60134 absolute maximum rating standards.
NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP/PNP complement:
-
NPN/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMH10
2.2
47
SOT363
SC-88
NHUMB10
NHUMD10
NHUMH13
4.7
47
NHUMB13
NHUMD13
NHUMH9
10
47
NHUMB9
NHUMD9
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
NHUMH9 - 80 V, 100 mA NPN resistor-equipped transistors
RF TRANSISTOR, AEC-Q101, DUAL NPN, 80V ROHS COMPLIANT: YES
TRANS PREBIAS 2NPN 80V 6TSSOP
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHUMH9F | 1727-NHUMH9FCT-ND | NHUMH9F | 82AH4921 | NHUMH9F |
| Product Name | 80 V, 100 mA NPN/NPN resistor-equipped double transistor | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Aec-Q101, Dual Npn, 80V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363 SOT363 | 6-TSSOP, SC-88, SOT-363 | SOT363 | TO-3 | 6-TSSOP |
| Polarity | NPN | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |