onsemi IGBTs - Single - NGTB75N65FL2WG NGTB75N65FL2WG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231165-NGTB75N65FL2 WG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231165-NGTB75N65FL2 WG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - NGTB75N65FL2WG - 1231165-NGTB75N65FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB75N65FL2WG
1231165-NGTB75N65FL2WG
IGBTs - Single - NGTB75N65FL2WG 1231165-NGTB75N65FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231165-NGTB75N65FL2 WG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231165-NGTB75N65FL2WG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Single IGBTs - NGTB75N65FL2WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 100A 595W Through Hole TO-247-3

IGBT Trench Field Stop 650V 100A 595W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650V 100A 595000mW IGBT Transistor
279-NGTB75N65FL2WG
650V 100A 595000mW IGBT Transistor 279-NGTB75N65FL2WG
Trans IGBT Chip N-CH 650V 100A 595000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB75N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 595000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 595000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB75N65FL2WG can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 650V 100A 595000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB75N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 595000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 595000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB75N65FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB75N65FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB75N65FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB75N65FL2WG
IGBT TRENCH/FS 650V 100A TO247

IGBT TRENCH/FS 650V 100A TO247

Supplier's Site
Igbt, Single, 650V, 100A, To-247; Continuous Collector Current Onsemi - 47X2266 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 100A, To-247; Continuous Collector Current Onsemi
47X2266
Igbt, Single, 650V, 100A, To-247; Continuous Collector Current Onsemi 47X2266
IGBT, SINGLE, 650V, 100A, TO-247; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:595W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

IGBT, SINGLE, 650V, 100A, TO-247; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:595W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTB75N65FL2WG
IGBT Transistors NGTB75N65FL2WG
IGBT Transistors 650V/75A FAST FSII TO-247

IGBT Transistors 650V/75A FAST FSII TO-247

Buy Now Datasheet
Single IGBTs - NGTB75N65FL2WG - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
NGTB75N65FL2WG
Single IGBTs NGTB75N65FL2WG
IGBT TRENCH/FS 650V 100A TO247

IGBT TRENCH/FS 650V 100A TO247

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1231165-NGTB75N65FL2WG NGTB75N65FL2WGOS-ND 279-NGTB75N65FL2WG NGTB75N65FL2WG 47X2266 NGTB75N65FL2WG NGTB75N65FL2WG
Product Name IGBTs - Single - NGTB75N65FL2WG Single IGBTs 650V 100A 595000mW IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 650V, 100A, To-247; Continuous Collector Current Onsemi IGBT Transistors Single IGBTs
Package Type SOT3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - FS100R07N2E4_B11 - 919301-FS100R07N2E4_B11 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
IGBT - 162488696 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 2332443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 48 mm
Number of units in IC 2
View Details