Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104051-NDS8958
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.3A, 4A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 720pF @ 15V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
30V N/P-Channel MOSFET, 4A, 35mR, SOIC, Surface Mount Product overview: NDS8958 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8958 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 5.3A, 4A 900mW Surface Mount 8-SOIC
MOSFET N/P-CH 30V 5.3A/4A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 104051-NDS8958 | 289-NDS8958 | NDS8958TR-ND | NDS8958 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8958 | P-Channel SMD 30V 4A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 900 milliwatts | 900 milliwatts |