Manufacturer: ON Semiconductor
Win Source Part Number: 251797-NDS8926
Packaging: Cut Tape (CT)
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 900mW
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 35mOhm at 5.5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 30nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 760pF at 10V
MOSFET DUAL N-CH 20V 8-SO Product overview: NDS8926 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8926 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 5.5A 900mW Surface Mount 8-SOIC
MOSFET 2N-CH 20V 5.5A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 251797-NDS8926 | 289-NDS8926 | NDS8926TR-ND | NDS8926 |
| Product Name | HOT - SALES and EOL Components - NDS8926 | Dual 20V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; 2 N-Channel (Dual) |