onsemi Single FETs, MOSFETs NDS9405

Description
P-Channel 20V 4.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 20V 4.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDS9405TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS9405TR-ND
Single FETs, MOSFETs NDS9405TR-ND
P-Channel 20V 4.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 4.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9405 - 134044-NDS9405 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9405
134044-NDS9405
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9405 134044-NDS9405
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134044-NDS9405 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1425pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134044-NDS9405
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1425pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 4.3A SOIC MOSFET Transistor
278-NDS9405
20V 4.3A SOIC MOSFET Transistor 278-NDS9405
MOSFET P-CH 20V 4.3A 8-SOIC Product overview: NDS9405 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS9405 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.3A 8-SOIC Product overview: NDS9405 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS9405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 20V 4.3A 8-SOIC - 598-NDS9405 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 4.3A 8-SOIC
598-NDS9405
MOSFET P-CH 20V 4.3A 8-SOIC 598-NDS9405
MOSFET P-CH 20V 4.3A 8-SOIC

MOSFET P-CH 20V 4.3A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS9405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS9405
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS9405
MOSFET P-CH 20V 4.3A 8SOIC

MOSFET P-CH 20V 4.3A 8SOIC

Supplier's Site
MOSFET P-CH 20V 4.3A 8-SOIC - NDS9405 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET P-CH 20V 4.3A 8-SOIC
NDS9405
MOSFET P-CH 20V 4.3A 8-SOIC NDS9405
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NDS9405TR-ND 134044-NDS9405 278-NDS9405 598-NDS9405 NDS9405 NDS9405
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9405 20V 4.3A SOIC MOSFET Transistor MOSFET P-CH 20V 4.3A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 4.3A 8-SOIC
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO -55degC ~ 150degC (TJ)
V(BR)DSS 20 volts -20 volts
Unlock Full Specs
to access all available technical data