N-Channel 1500V 2.5A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3P(L)
N-Ch Power MOSFET, 1500V, 2.5A, 10.5Ω, TO-3PF-3L Product overview: NDUL03N150CG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2.5A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2.5A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDUL03N150CG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 853029-NDUL03N150CG
Features: 1500 V
Package: Tube
Part Status: Obsolete
Family Name: NDUL03
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET Pwr MOSFET 1500V 25A 10.5Ohm N-CH
MOSFET N-CH 1500V 2.5A TO3P
MOSFET N-CH 1500V 2.5A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NDUL03N150CGOS-ND | 278-NDUL03N150CG | 853029-NDUL03N150CG | NDUL03N150CG | NDUL03N150CG | NDUL03N150CG |
| Product Name | Single FETs, MOSFETs | 1500V 2.5A 3PF MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDUL03N150CG | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-3; TO-3PL | SOT3 | TO-3; TO-3PL | TO-3PL | ||
| PD | 3000 milliwatts | 3000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) |