onsemi Single IGBTs NGD8201NT4G

Description
IGBT 440V 20A 125W Surface Mount DPAK
Request a Quote Datasheet
Description
IGBT 440V 20A 125W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGD8201NT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 440V 20A 125W Surface Mount DPAK

IGBT 440V 20A 125W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
440V 20A DPAK IGBT Transistor
279-NGD8201NT4G
440V 20A DPAK IGBT Transistor 279-NGD8201NT4G
Trans IGBT Chip N-CH 440V 20A 3-Pin(2+Tab) DPAK T/R Product overview: NGD8201NT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440V, 20A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 440V, 20A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8201NT4G can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 440V 20A 3-Pin(2+Tab) DPAK T/R Product overview: NGD8201NT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440V, 20A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 440V, 20A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8201NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGD8201NT4G - 118493-NGD8201NT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGD8201NT4G
118493-NGD8201NT4G
IGBTs - Single - NGD8201NT4G 118493-NGD8201NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 118493-NGD8201NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Family Name: NGD8201N Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 125W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A Turn-on and Turn-off delay time: -/5μs Testing Conditions: 300V, 9A, 1 kOhm, 5V Alternative Parts (Cross-Reference): STGD19N40LZT4 ; STGD20N40LZ; STGD25N40LZAG; STGD20N45LZAG; ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 118493-NGD8201NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Family Name: NGD8201N
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A
Turn-on and Turn-off delay time: -/5μs
Testing Conditions: 300V, 9A, 1 kOhm, 5V
Alternative Parts (Cross-Reference): STGD19N40LZT4 ; STGD20N40LZ; STGD25N40LZAG; STGD20N45LZAG;
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGD8201NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGD8201NT4G
Discrete Semiconductor Products - Transistors - IGBTs NGD8201NT4G
IGBT 440V 20A 125W DPAK

IGBT 440V 20A 125W DPAK

Supplier's Site
Single Igbt, 400V, Full Reel; Continuous Collector Current Onsemi - 42K2239 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 400V, Full Reel; Continuous Collector Current Onsemi
42K2239
Single Igbt, 400V, Full Reel; Continuous Collector Current Onsemi 42K2239
SINGLE IGBT, 400V, FULL REEL; Continuous Collector Current:20A; Power Dissipation:125W; Collector Emitter Voltage Max:440V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SINGLE IGBT, 400V, FULL REEL; Continuous Collector Current:20A; Power Dissipation:125W; Collector Emitter Voltage Max:440V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Single IGBTs - NGD8201NT4G - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
NGD8201NT4G
Single IGBTs NGD8201NT4G
IGBT 440V 20A 125W DPAK

IGBT 440V 20A 125W DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGD8201NT4GOSTR-ND 279-NGD8201NT4G 118493-NGD8201NT4G NGD8201NT4G 42K2239 NGD8201NT4G
Product Name Single IGBTs 440V 20A DPAK IGBT Transistor IGBTs - Single - NGD8201NT4G Discrete Semiconductor Products - Transistors - IGBTs Single Igbt, 400V, Full Reel; Continuous Collector Current Onsemi Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data