NPN silicon RF transistor for surface mount applications in SOT-323 package, with a collector-emitter voltage rating of 3 V, collector current of 30 mA, and power dissipation of 90 mW. Features a gain-bandwidth product of 13 GHz and minimum noise figure of 1.3 dB at 2.0 GHz. Complies with EIAJ2 standards and is rated for junction temperatures up to 150°C.
RF Transistor NPN 3V 30mA 11GHz 90mW Surface Mount SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 51-NE68730-T1CT-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |