onsemi 30V 5.5A MOSFET Transistor NDT451N

Description
MOSFET N-CH 30V 5.5A SOT-223-4 Product overview: NDT451N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT451N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 5.5A SOT-223-4 Product overview: NDT451N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT451N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5.5A MOSFET Transistor
278-NDT451N
30V 5.5A MOSFET Transistor 278-NDT451N
MOSFET N-CH 30V 5.5A SOT-223-4 Product overview: NDT451N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT451N can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.5A SOT-223-4 Product overview: NDT451N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT451N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NDT451NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT451NTR-ND
Single FETs, MOSFETs NDT451NTR-ND
N-Channel 30V 5.5A (Ta) Surface Mount SOT-223-4

N-Channel 30V 5.5A (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Discrete Semiconductor Products - 333301-NDT451N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
333301-NDT451N
Discrete Semiconductor Products 333301-NDT451N
Manufacturer: Fairchild Semiconductor Win Source Part Number: 333301-NDT451N Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 333301-NDT451N
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT451N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT451N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT451N
MOSFET N-CH 30V 5.5A SOT-223-4

MOSFET N-CH 30V 5.5A SOT-223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 278-NDT451N NDT451NTR-ND 333301-NDT451N NDT451N
Product Name 30V 5.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data