DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 1200-V N-CHANNEL SIC MOSFET | |
| 1200V, 4 MOHM PHASE LEG BZ2 MSIC | |
| 1200V, 8 MOHM PHASE LEG BZ2 MSIC | |
| 20A (Tc) Through Hole TO-247-3 | |
| Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SOIC | |
| Bipolar (BJT) Transistor NPN 20V 500mA 200mW Surface Mount SC-59 | |
| Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-59 | |
| Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323) | |
| Bipolar (BJT) Transistor NPN 50V 100mA 150mW Surface Mount SC-70-3 (SOT323) | |
| Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-59 | |
| Bipolar (BJT) Transistor NPN 50V 500mA 200mW Surface Mount SC-59 | |
| Bipolar (BJT) Transistor | |
| CC6559 | |
| CC6565 | |
| IGBT Module Trench Three Phase Inverter with Brake 1700V 113A 450W Chassis Mount E3 | |
| IGBT Module Trench Three Phase Inverter with Brake 1700V 74A 290W Chassis Mount E3 | |
| Interface | |
| JFET N-CH 30V UB | |
| JFET N-Channel 30V 360mW Through Hole TO-18 (TO-206AA) | |
| JFET N-Channel 30V 360mW Through Hole TO-18 | |
| JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA) | |
| JFET N-Channel 40V 360mW | |
| JFET P-CH 30V TO18 | |
| JFET P-CH 30V UB | |
| JFET P-Channel 30V 500mW Through Hole TO-18 (TO-206AA) | |
| MOSFET 2N-CH 700V 124A | |
| MOSFET 2N-CH 700V 241A | |
| MOSFET 2N-CH 700V 349A | |
| MOSFET 2N-CH 700V 585A | |
| MOSFET 50V 0.51A SOT23-6 | |
| MOSFET 6N-CH 700V 124A | |
| MOSFET 6N-CH 700V 238A | |
| Mosfet Array 2 N-Channel (Dual) 20V 4A 150mW Surface Mount WSMINI8-F1-B | |
| Mosfet Array 2 N-Channel (Dual) 20V 7A 1W Surface Mount WMini8-F1 | |
| Mosfet Array 2 N-Channel (Dual) 50V 510mA 700mW Surface Mount SuperSOT™-6 | |
| Mosfet Array 2 P-Channel (Dual) 12V 4.8A 1W Surface Mount WMini8-F1 | |
| Mosfet Array 2 P-Channel (Dual) 60V 340mA 700mW Surface Mount SuperSOT™-6 | |
| Mosfet Array 4 N-Channel (Three Level Inverter) 700V 464A (Tc) 1277W (Tc) Chassis Mount SP6C | |
| Mosfet Array 4 N-Channel (Three Level Inverter) 700V 58A (Tc) 176W (Tc) Chassis Mount SP3F | |
| Mosfet Array 6 N-Channel (3-Phase Bridge) 100V 120A (Tc) Surface Mount ISOPLUS-DIL™ | |
| Mosfet Array 6 N-Channel (3-Phase Bridge) 100V 190A (Tc) Surface Mount ISOPLUS-DIL™ | |
| Mosfet Array 6 N-Channel (3-Phase Bridge) 75V 255A (Tc) Surface Mount ISOPLUS-DIL™ | |
| Mosfet Array N and P-Channel 20V 1.7A, 1A 700mW Surface Mount WSMini6-F1-B | |
| Mosfet Array N and P-Channel 60V 510mA, 340mA 700mW Surface Mount SuperSOT™-6 | |
| Mosfet Array N and P-Channel Complementary 30V 4.1A, 3A 2W Surface Mount 8-SOIC | |
| MOSFET N-CH 40V 100A TO263 | |
| MOSFET N-CH 500V 11A DFN5060 | |
| MOSFET N-CH 600V 15A | |
| MOSFET N-CH 60V 100A TO263 | |
| MOSFET N-CH 650V 11A DFN5060 | |
| MOSFET N-CH TO247 | |
| MOSFET P-CH 500V 2A D2PAK | |
| MOSFET | |
| N-Channel 100V 100A (Ta) 110W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 100V 100A (Tc) 300W (Tc) Through Hole TO-264 | |
| N-Channel 100V 10A (Tc) 1.75W (Ta), 40W (Tc) Surface Mount DPAK | |
| N-Channel 100V 10A (Tc) 1.75W (Ta), 40W (Tc) Through Hole TO-220 | |
| N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220 | |
| N-Channel 150V 6A (Tc) 1.25W (Ta), 20W (Tc) Surface Mount DPAK | |
| N-Channel 200V 32A (Tc) 180W (Tc) Through Hole TO-247 | |
| N-Channel 200V 6A (Tc) 1.75W (Ta), 50W (Tc) Surface Mount DPAK | |
| N-Channel 20V 2.2A (Ta) 540mW (Ta) Surface Mount WSSMini6-F1 | |
| N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236) | |
| N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236) | |
| N-Channel 20V 4.1A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6 | |
| N-Channel 20V 4.5A (Ta) 500mW (Ta) Surface Mount SMini3-G1 | |
| N-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236) | |
| N-Channel 250V 10A (Ta) 1W (Ta), 52W (Tc) Surface Mount DPAK/TP-FA | |
| N-Channel 250V 10A (Ta) 1W (Ta), 52W (Tc) Through Hole IPAK/TP | |
| N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236) | |
| N-Channel 30V 18A (Ta) Surface Mount SO8-F1-B | |
| N-Channel 30V 25A (Tc) 50W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 30V 3.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6 | |
| N-Channel 400V 1.7A (Tc) 39W (Tc) Surface Mount DPAK | |
| N-Channel 400V 1.7A (Tc) 39W (Tc) Through Hole I-Pak | |
| N-Channel 400V 2.1A (Tc) 37W (Tc) Surface Mount DPAK | |
| N-Channel 400V 2.1A (Tc) 37W (Tc) Through Hole I-Pak | |
| N-Channel 40V 100A (Ta) 1.5W (Ta), 119W (Tc) Surface Mount TO-263 (D²Pak) | |
| N-Channel 40V 100A (Ta) 1.5W (Ta), 119W (Tc) Through Hole TO-220 | |
| N-Channel 40V 100A (Ta) 1.5W (Ta), 119W (Tc) Through Hole TO-262 | |
| N-Channel 40V 15A (Tc) 1W (Ta), 25W (Tc) Surface Mount TO-252 | |
| N-Channel 40V 56A (Ta) 1W (Ta), 87.4W (Tc) Surface Mount TO-252 | |
| N-Channel 40V 7A (Ta) 2W (Ta) Surface Mount SO8-F1-B | |
| N-Channel 40V 90A (Tc) 1.8W (Ta), 147W (Tc) Through Hole TO-220 | |
| N-Channel 500V 12A (Tc) 39W (Tc) Through Hole TO-220-2 Full Pack | |
| N-Channel 500V 12A (Tc) 39W (Tc) Through Hole TO-220FP | |
| N-Channel 500V 2.6A (Tc) 58W (Tc) Surface Mount DPAK | |
| N-Channel 500V 2.6A (Tc) 58W (Tc) Through Hole I-PAK | |
| N-Channel 500V 3A (Tc) 61W (Tc) Surface Mount DPAK | |
| N-Channel 500V 3A (Tc) 61W (Tc) Through Hole I-PAK | |
| N-Channel 500V 4.7A (Tc) 83W (Tc) Surface Mount DPAK | |
| N-Channel 500V 4.7A (Tc) 83W (Tc) Through Hole I-PAK | |
| N-Channel 500V 5.5A (Tc) 30W (Tc) Through Hole TO-220-2 Full Pack | |
| N-Channel 500V 5.5A (Tc) 30W (Tc) Through Hole TO-220FP | |
| N-Channel 500V 8.5A (Tc) 35W (Tc) Through Hole TO-220-2 Full Pack | |
| N-Channel 500V 8.5A (Tc) 35W (Tc) Through Hole TO-220FP | |
| N-Channel 50V 15A (Tc) 50W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 50V 70A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 50V 75A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount D²PAK | |
| N-Channel 50V 75A (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 600V 1.5A (Tc) 46W (Tc) Surface Mount DPAK | |
| N-Channel 600V 1.5A (Tc) 46W (Tc) Through Hole I-Pak | |
| N-Channel 600V 10A (Tc) 39W (Tc) Through Hole TO-220-2 Full Pack | |
| N-Channel 600V 10A (Tc) 39W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 11A (Tc) 114W (Tc) Surface Mount DPAK | |
| N-Channel 600V 11A (Tc) 114W (Tc) Through Hole I-PAK | |
| N-Channel 600V 2.2A (Tc) 57W (Tc) Surface Mount DPAK | |
| N-Channel 600V 2.2A (Tc) 57W (Tc) Through Hole I-PAK | |
| N-Channel 600V 2.4A (Tc) 24W (Tc) Through Hole TO-220-2 Full Pack | |
| N-Channel 600V 2.4A (Tc) 24W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 2.6A (Tc) 61W (Tc) Surface Mount DPAK | |
| N-Channel 600V 2.6A (Tc) 61W (Tc) Through Hole I-PAK | |
| N-Channel 600V 3.1A (Tc) 27W (Tc) Through Hole TO-220-2 Full Pack | |
| N-Channel 600V 3.1A (Tc) 27W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 4.1A (Tc) 83W (Tc) Surface Mount DPAK | |
| N-Channel 600V 4.1A (Tc) 83W (Tc) Through Hole I-PAK | |
| N-Channel 600V 4.8A (Tc) 30W (Tc) Through Hole TO-220-2 Full Pack | |
| N-Channel 600V 4.8A (Tc) 30W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 5.7A (Tc) 74W (Tc) Surface Mount DPAK | |
| N-Channel 600V 5.7A (Tc) 74W (Tc) Through Hole I-PAK | |
| N-Channel 600V 6.6A (Tc) 84W (Tc) Surface Mount DPAK | |
| N-Channel 600V 6.6A (Tc) 84W (Tc) Through Hole I-PAK | |
| N-Channel 600V 7.1A (Tc) 35W (Tc) Through Hole TO-220-2 Full Pack | |
| N-Channel 600V 7.1A (Tc) 35W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 8.2A (Tc) 94W (Tc) Surface Mount DPAK | |
| N-Channel 600V 8.2A (Tc) 94W (Tc) Through Hole I-Pak | |
| N-Channel 600V 8.4A (Tc) 36W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 800mA (Ta) 26W (Tc) Surface Mount DPAK | |
| N-Channel 600V 800mA (Ta) 26W (Tc) Through Hole I-Pak | |
| N-Channel 60V 100A (Ta) 1.5W (Ta), 156W (Tc) Surface Mount TO-263 | |
| N-Channel 60V 100A (Ta) 1.5W (Ta), 156W (Tc) Through Hole TO-220-3 | |
| N-Channel 60V 100A (Ta) 1.5W (Ta), 156W (Tc) Through Hole TO-262 | |
| N-Channel 60V 12A (Ta) 3.9W (Ta), 48W (Tc) Surface Mount TO-252AA | |
| N-Channel 60V 12A (Tc) 3.9W (Ta), 48W (Tc) Surface Mount TO-252AA | |
| N-Channel 60V 12A (Tc) 48W (Tc) Through Hole TO-220-3 | |
| N-Channel 60V 12A (Tc) 48W (Tc) Through Hole TO-220 | |
| N-Channel 60V 15A (Tc) 50W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 60V 26A (Tc) 68W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 60V 32A (Tc) 90W (Tc) Through Hole TO-220 | |
| N-Channel 60V 48A (Tc) 100W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 60V 52A (Tc) 1W (Ta), 50.2W (Tc) Surface Mount TO-252 | |
| N-Channel 60V 65A (Ta) 1W (Ta), 87.4W (Tc) Surface Mount TO-252 | |
| N-Channel 60V 75A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 60V 75A (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 60V 82A (Ta) 1.5W (Ta), 156W (Tc) Through Hole TO-220 Isolated Tab | |
| N-Channel 620V 10A (Tc) 36W (Tc) Through Hole TO-220FP | |
| N-Channel 620V 4.4A (Tc) 28W (Tc) Through Hole TO-220FP | |
| N-Channel 620V 6A (Tc) 31W (Tc) Through Hole TO-220FP | |
| N-Channel 650V 11A (Tc) 31.3W (Tc) Through Hole TO-220F | |
| N-Channel 650V 11A (Tc) 78W (Tc) Surface Mount D-Pak | |
| N-Channel 650V 11A (Tc) 78W (Tc) Surface Mount DFN5060 | |
| N-Channel 650V 11A (Tc) 78W (Tc) Through Hole TO-220AB (H) | |
| N-Channel 650V 11A 31.3W (Tc) Through Hole TO-220F | |
| N-Channel 650V 11A 83.3W (Tc) Surface Mount DPAK (TO-252) | |
| N-Channel 650V 11A 83.3W (Tc) Through Hole TO-220AB | |
| N-Channel 650V 20A (Tc) 31.3W (Tc) Through Hole TO-220F | |
| N-Channel 650V 7A (Tc) 63W (Tc) Surface Mount DPAK (TO-252) | |
| N-Channel 800V 17A (Tc) 181W Surface Mount D2PAK | |
| N-Channel 800V 2.9A (Tc) 96W (Tc) Surface Mount DPAK-3 | |
| N-Channel 800V 2.9A (Tc) 96W (Tc) Through Hole I-Pak | |
| N-CHANNEL MOSFET, D2-PAK | |
| N-CHANNEL MOSFET, TO-220AB(H) | |
| N-CHANNEL MOSFET, TO-220F | |
| N-CHANNEL MOSFET,DFN8080A | |
| N-CHANNEL MOSFET,DPAK | |
| N-CHANNEL MOSFET,TO-220AB(H) | |
| N-CHANNEL MOSFET,TO-220F | |
| N-CHANNEL MOSFET,TO-247AB | |
| NPN - PRE-BIASED50V100MASO T-23 | |
| P-Channel 100V 12A (Tc) 75W (Tc) Through Hole TO-220 | |
| P-Channel 100V 6A (Tc) 1.75W (Ta), 50W (Tc) Surface Mount DPAK | |
| P-Channel 12V 4A (Ta) 500mW (Ta) Surface Mount SMini3-G1 | |
| P-Channel 12V 4A (Ta) 700mW (Ta) Surface Mount WSMini6-F1-B | |
| P-Channel 200V 6A (Tc) 75W (Tc) Through Hole TO-220 | |
| P-Channel 20V 2.7A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6 | |
| P-Channel 20V 24A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263) | |
| P-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount WSSMini6-F1 | |
| P-Channel 20V 3A (Ta) 500mW (Ta) Surface Mount SMini3-G1-B | |
| P-Channel 20V 3A (Ta) 500mW (Ta) Surface Mount SMini3-G1 | |
| P-Channel 20V 3A (Ta) 700mW (Ta) Surface Mount WSMini6-F1-B | |
| P-Channel 30V 19A (Tc) 75W (Tc) Surface Mount DPAK | |
| P-Channel 30V 2.4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6 | |
| P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263) | |
| P-Channel 30V 50A (Tc) 125W (Tc) Surface Mount D²PAK | |
| P-Channel 30V 50A (Tc) 125W (Tc) Through Hole TO-220 | |
| P-Channel 30V 50A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount D²PAK | |
| P-Channel 40V 7A (Ta) 2W (Ta) Surface Mount SO8-F1-B | |
| P-Channel 500V 2A (Tc) 75W (Tc) Through Hole TO-220 | |
| P-Channel 60V 12A (Tc) 60W (Tc) Surface Mount DPAK | |
| P-Channel 60V 12A (Tc) 60W (Tc) Through Hole TO-220 | |
| P-Channel 60V 15A (Tc) 72W (Tc) Surface Mount DPAK | |
| P-Channel 60V 180mA (Ta) Through Hole TO-92-3 | |
| P-Channel 60V 23A (Ta) 3W (Ta), 90W (Tc) Surface Mount D²PAK | |
| P-Channel 60V 23A (Tc) 90W (Tc) Through Hole TO-220 | |
| P-Channel 60V 30A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK | |
| P-Channel 60V 5A (Tc) 2.1W (Ta), 40W (Tc) Surface Mount DPAK | |
| POWER MOSFET -60V -30A 80 MOHM S | |
| POWER MOSFET 20 AMPS, 60 VOLTS | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363 | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 385mW Surface Mount SC-88/SC70-6/SOT-363 | |
| Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363 | |
| Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363 | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323) | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59 | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 338mW Surface Mount SC-59 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59 | |
| Pre-Biased Bipolar Transistor (BJT) | |
| RF Mosfet LDMOS 28V 125mA 960MHz 18dB 10W TO-270-2 GULL | |
| RF Mosfet LDMOS 28V 125mA 960MHz 18dB 10W TO-270-2 | |
| RF Mosfet LDMOS 28V 40mA 2.14GHz 32.6dB 2.4W 24-PQFN (8x8) | |
| RF Mosfet LDMOS 28V 50mA 1.96GHz 18dB 4W PLD-1.5 | |
| RF Mosfet LDMOS 28V 55mA 2.45GHz 27.7dB 25W TO-272 WB-16 | |
| RF Mosfet MESFET 3V 10mA 500MHz ~ 20GHz 8dB 20dBm 73 | |
| RF Mosfet MESFET 4V 85mA 500MHz ~ 26GHz 8dB 21dBm Chip | |
| RF Mosfet MESFET 5V 240mA 100MHz ~ 12GHz 10dB 300mW 73 | |
| RF Mosfet pHEMT FET 3V 1mA 26GHz 14dB 24dBm Chip | |
| RF Transistor NPN 20V 15A 1.215GHz 690W Chassis Mount CDFM2 | |
| RF Transistor NPN 20V 21A 1.215GHz 960W Chassis Mount CDFM2 | |
| RF Transistor NPN 20V 6A 1.215GHz 290W Chassis Mount CDFM2 | |
| RF Transistor NPN 25V 650MHz 225mW Surface Mount SC-59 | |
| RF Transistor NPN 4V 50mA 26.5GHz 250mW Surface Mount USQ | |
| RF Transistor NPN 5.3V 100mA 11.2GHz 900mW Surface Mount UFM | |
| RF Transistor NPN 5.3V 100mA 12.5GHz 800mW Surface Mount S-Mini | |
| RF Transistor NPN 5V 60mA 4GHz 100mW Surface Mount SC-70 | |
| RF Transistor NPN 6V 100mA 10GHz 800mW Surface Mount UFM | |
| RF Transistor NPN 6V 100mA 11.5GHz 700mW Surface Mount S-Mini | |
| RF Transistor NPN 6V 100mA 8GHz 1W Surface Mount PW-MINI | |
| RH SMALL-SIGNAL BJT | |
| SIC FET, AUTO-GRADE, 1200V, 40M, | |
| SIC FET, AUTO-GRADE, 1200V, 45M, | |
| SIC FET, AUTO-GRADE, 1200V, 63M, | |
| SIC FET, AUTO-GRADE, 1200V, 80M, | |
| SIC FET, AUTO-GRADE, 750V, 40M, | |
| SIC FET, INDUSTRIAL, 1200V, 160M | |
| SIC FET, INDUSTRIAL, 1200V, 40M, | |
| SIC FET, INDUSTRIAL, 750V, 40M, | |
| SIC FET,INDUSTRIAL, 1200V, 250M, | |
| SIC FET,INDUSTRIAL, 1200V, 45M, | |
| SILICON CARBIDE MOSFET | |
| TRANS 2PNP DUAL 60V 50MA U | |
| TRANS 7NPN DARL 50V 500MA 16SOIC | |
| TRANS NPN 50V 0.8A UA | |
| TRANS NPN 50V 0.8A UB | |
| TRANS NPN 80V 1A UB | |
| TRANS PNP 175V 1A UB | |
| TRANS PNP 60V 0.6A UA | |
| TRANS PREBIAS 1NPN 1PNP SOT-363 | |
| TRANS PREBIAS 2NPN 50V SOT-363 | |
| TRANS PREBIAS 2PNP 50V SOT-363 | |
| TRANS PREBIAS NPN 50V 0.1A SC59 | |
| TRANS PREBIAS NPN 50V SC70-3 | |
| TRANS PREBIAS PNP 50V 0.1A SC59 | |
| TRANS PREBIAS PNP 50V SC70-3 | |
| TRANSISTOR POWER NPN SOT439A |
| << Prev | Next >> |