The NGW75T65M3DFQ is a 650 V, 75 A trench field-stop IGBT with a full-rated silicon diode in a TO-247-3 package, rated for a maximum junction temperature of 175 °C and a short-circuit withstand time of 5 μs. It features low conduction and switching losses, is qualified to AEC-Q101 and HV-H3TRB standards, and has a thermal resistance from junction to case of 0.24 to 0.28 K/W for the IGBT. The device is designed for high-frequency applications including motor drives, PTC heaters, and on- and off-board charging converters.
The NGW75T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation
Applications
NGW75T65M3DFQ/SOT429
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGW75T65M3DFQQ | 1727-NGW75T65M3DFQQTR-ND |
| Product Name | 650 V, 75 A trench field-stop IGBT with full rated silicon diode | Single IGBTs |
| Package Type | SOT429-5 SOT429-5 | TO-247; TO-247-3 |