MOSFET N/P-CH 20V 3A 8-SOIC Product overview: NDS9958 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9958 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109705-NDS9958
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 525pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mosfet Array N and P-Channel 20V 3.5A 900mW Surface Mount 8-SOIC
MOSFET N/P-CH 20V 3.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-NDS9958 | 109705-NDS9958 | NDS9958TR-ND | NDS9958 |
| Product Name | 20V 3A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9958 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| PD | 900 milliwatts | 900 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |