NPN resistor-equipped transistors in a SOT323 (SC-70) surface-mounted package, rated for 80 V collector-emitter voltage and 100 mA output current, with built-in bias resistors to simplify circuit design and reduce component count. The device is suitable for digital applications, IC input control, and load switching. Thermal performance is specified for standard FR4 PCB layouts, with a maximum junction temperature of 150 °C and ambient temperature range from -55 °C to 150 °C. Package dimensions follow the SOT323 standard.
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHDTC123JU
2.2
47
SOT323
SC-70
NHDTA123JU
NHDTC143ZU
4.7
47
NHDTA143ZU
NHDTC114YU
10
47
NHDTA114YU
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
NHDTC114YU - 80 V, 100 mA NPN resistor-equipped transistors
TRANS PREBIAS NPN 80V SOT323
RF TRANSISTOR, AEC-Q101, SINGLE NPN, 80V ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHDTC114YUF | 1727-NHDTC114YUFTR-ND | NHDTC114YUF | NHDTC114YUF | 82AH4871 |
| Product Name | 80 V, 100 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | Automotive | TO-3 |
| Polarity | NPN | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |