onsemi Single IGBTs NGTB50N60FLWG

Description
IGBT Trench Field Stop 600V 100A 223W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 100A 223W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB50N60FLWGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 100A 223W Through Hole TO-247-3

IGBT Trench Field Stop 600V 100A 223W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB50N60FLWG - 209164-NGTB50N60FLWG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB50N60FLWG
209164-NGTB50N60FLWG
IGBTs - Single - NGTB50N60FLWG 209164-NGTB50N60FLWG
Manufacturer: ON Semiconductor Win Source Part Number: 209164-NGTB50N60FLWG Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 85ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 310nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 100A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 223W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 50A Total Switching Energy(Ets): 1.1mJ (on), 600μJ (off) Turn-on and Turn-off delay time: 116ns/292ns Testing Conditions: 400V, 50A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Alternative Energy, Power Management, Maintenance & Repair Quantity per package: 30

Manufacturer: ON Semiconductor
Win Source Part Number: 209164-NGTB50N60FLWG
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 85ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 310nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 100A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 223W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 1.9V @ 15V, 50A
Total Switching Energy(Ets): 1.1mJ (on), 600μJ (off)
Turn-on and Turn-off delay time: 116ns/292ns
Testing Conditions: 400V, 50A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Alternative Energy, Power Management, Maintenance & Repair
Quantity per package: 30

Buy Now Datasheet
Singapore, Singapore
600 V 50 A IGBT Transistor
279-NGTB50N60FLWG
600 V 50 A IGBT Transistor 279-NGTB50N60FLWG
IGBT, 600 V, 50 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB50N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 50 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 50 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB50N60FLWG can be used for catalog matching and distributor lookup.

IGBT, 600 V, 50 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB50N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 50 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 50 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB50N60FLWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ON SEMICONDUCTOR NGTB50N60FLWG IGBT, 600V, 50A, TO-247-3 - 598-NGTB50N60FLWG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR NGTB50N60FLWG IGBT, 600V, 50A, TO-247-3
598-NGTB50N60FLWG
ON SEMICONDUCTOR NGTB50N60FLWG IGBT, 600V, 50A, TO-247-3 598-NGTB50N60FLWG
ON SEMICONDUCTOR NGTB50N60FLWG IGBT, 600V, 50A, TO-247-3

ON SEMICONDUCTOR NGTB50N60FLWG IGBT, 600V, 50A, TO-247-3

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - NGTB50N60FLWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB50N60FLWG
Discrete Semiconductor Products - Transistors - IGBTs NGTB50N60FLWG
IGBT 600V 50A TO247

IGBT 600V 50A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB50N60FLWGOS-ND 209164-NGTB50N60FLWG 279-NGTB50N60FLWG 598-NGTB50N60FLWG NGTB50N60FLWG
Product Name Single IGBTs IGBTs - Single - NGTB50N60FLWG 600 V 50 A IGBT Transistor ON SEMICONDUCTOR NGTB50N60FLWG IGBT, 600V, 50A, TO-247-3 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data