onsemi FET, MOSFET Arrays NDS8947

Description
Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NDS8947TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NDS8947TR-ND
FET, MOSFET Arrays NDS8947TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8947 - 115420-NDS8947 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8947
115420-NDS8947
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8947 115420-NDS8947
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115420-NDS8947 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 690pF @ 15V Maximum Rds On at Id,Vgs: 65 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115420-NDS8947
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 690pF @ 15V
Maximum Rds On at Id,Vgs: 65 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
289-NDS8947
30V 4A MOSFET Transistor 289-NDS8947
MOSFET 2P-CH 30V 4A 8SOIC Product overview: NDS8947 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8947 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 4A 8SOIC Product overview: NDS8947 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8947 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS8947 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS8947
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS8947
MOSFET 2P-CH 30V 4A 8SOIC

MOSFET 2P-CH 30V 4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDS8947TR-ND 115420-NDS8947 289-NDS8947 NDS8947
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8947 30V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Bulk
Polarity P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data