Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025172-NDS9407
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: NDS9407
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 732pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): ZXMP6A17N8TC; STS3P6F6; BSO613SPVNT; BSO613SPV;
Introduction Date: June 25, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
P-Channel 60V 3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 60V 3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 60V 3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFETs Single P-Ch MOSFET Power Trench Product overview: NDS9407 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS9407 can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -60V, -3A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
P CHANNEL MOSFET, -60V, -3A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
MOSFET Single P-Ch MOSFET Power Trench
(PRICE/TC),P CHANNEL MOSFET, -60V, -3A, SOIC, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:3A, DRAIN SOURCE VOLTAGE VDS:-60V, ON RESISTANCE RDS(ON):0.15OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-1.6V, POWER ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 025172-NDS9407 | NDS9407CT-ND | 2088-NDS9407 | 78K6109 | NDS9407 | 16126452 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9407 | Single FETs, MOSFETs | MOSFET Transistor | P Channel Mosfet, -60V, -3A, Soic; Channel Type Onsemi | MOSFET | Transistor |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 60 volts | |||||
| PD | 2500 milliwatts | 2.5 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) |