N-Channel 30V 11.5A (Ta) 3W (Ta) Surface Mount SOT-223-4
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120698-NDT455N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 1220pF @ 15V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 11.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mosfet N-ch 30V 11.5A SOT-223 Product overview: NDT455N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT455N can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 11.5A SOT223-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NDT455NTR-ND | 120698-NDT455N | 278-NDT455N | NDT455N |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT455N | 30V 11.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223-4 | TO-261-4, TO-261AA | |
| V(BR)DSS | 30 volts |