Manufacturer: ON Semiconductor
Win Source Part Number: 1231158-NGTB40N120SW
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IGBT, 1200V/40A - Welding, 30-TUBE Product overview: NGTB40N120SWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N120SWG can be used for catalog matching and distributor lookup.
IGBT Trench 1200V 80A 535W Through Hole TO-247-3
IGBT 40A 1200V TO-247
ON SEMICONDUCTOR NGTB40N120SWG IGBT Single Transistor, 80 A, 2 V, 535 W, 1.2 kV, TO-247, 3 Pins
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1231158-NGTB40N120SWG | 279-NGTB40N120SWG | NGTB40N120SWGOS-ND | NGTB40N120SWG | NGTB40N120SWG | 598-NGTB40N120SWG |
| Product Name | IGBTs - Single - NGTB40N120SWG | 1200V 40A IGBT Transistor | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | ON SEMICONDUCTOR NGTB40N120SWG IGBT Single Transistor, 80 A, 2 V, 535 W, 1.2 kV, TO-247, 3 Pins |
| Package Type | SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| Structure | Trench |