Bipolar (BJT) Transistor NPN 260V 15A 30MHz 200W Through Hole TO-264
Bipolar Power Transistor, NPN, ThermalTrak™, 15 A, 260 V, TO-264, 5-Lead, 25-TUBE Product overview: NJL3281D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 260 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 260 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL3281D can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1231200-NJL3281D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TRANS NPN 260V 15A TO264
TRANS NPN 260V 15A TO264
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NJL3281DOS-ND | 276-NJL3281D | 1231200-NJL3281D | NJL3281D | NJL3281D |
| Product Name | Single Bipolar Transistors | 15 A 260 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NJL3281D | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-264-5 | SOT3 | TO-264-5 | ||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||
| VCEO | 260 volts | 260 volts | 260 volts | ||
| VCBO | 260 volts |