Littelfuse, Inc. N-Channel 20A 390V IGBT Transistor NGB8206NT4G

Description
Insulated Gate Bipolar Transistor, 20A I(C), 390V V(BR)CES, N-Channel, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NGB8206NT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 390V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 390V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8206NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 20A I(C), 390V V(BR)CES, N-Channel, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NGB8206NT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 390V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 390V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8206NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20A 390V IGBT Transistor
279-NGB8206NT4G
N-Channel 20A 390V IGBT Transistor 279-NGB8206NT4G
Insulated Gate Bipolar Transistor, 20A I(C), 390V V(BR)CES, N-Channel, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NGB8206NT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 390V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 390V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8206NT4G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 20A I(C), 390V V(BR)CES, N-Channel, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NGB8206NT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 390V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 390V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8206NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGB8206NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGB8206NT4G-ND
Single IGBTs NGB8206NT4G-ND
IGBT 390V 20A 150W Surface Mount D2PAK

IGBT 390V 20A 150W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - NGB8206NT4G - 1082972-NGB8206NT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGB8206NT4G
1082972-NGB8206NT4G
IGBTs - Single - NGB8206NT4G 1082972-NGB8206NT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082972-NGB8206NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 390V Maximum Power Dissipation: 150W Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082972-NGB8206NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 390V
Maximum Power Dissipation: 150W
Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB8206NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB8206NT4G
Discrete Semiconductor Products - Transistors - IGBTs NGB8206NT4G
IGBT 390V 20A D2PAK

IGBT 390V 20A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGB8206NT4G NGB8206NT4G-ND 1082972-NGB8206NT4G NGB8206NT4G
Product Name N-Channel 20A 390V IGBT Transistor Single IGBTs IGBTs - Single - NGB8206NT4G Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; D2PAK
Unlock Full Specs
to access all available technical data