IGBT Trench Field Stop 600V 90A 250W Through Hole TO-247-3
IGBT, SINGLE, N CHANNEL, 600V, 90A, TO-247-3; Continuous Collector Current:90A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°CRoHS Compliant: Yes
IGBT Transistors 600V/45A IGBT FS1 TO-247
IGBT 600V 45A TO-247
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGTB45N60SWG-ND | 68X4267 | NGTB45N60SWG | NGTB45N60SWG |
| Product Name | Single IGBTs | Igbt, Single, N Channel, 600V, 90A, To-247-3; Continuous Collector Current Onsemi | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; TO-247-3 | TO-3; TO-247 | ||
| Packing Method | Tube | Tube; Tube |