onsemi Single IGBTs NGTB40N135IHRWG

Description
IGBT Trench Field Stop 1350V 80A 394W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1350V 80A 394W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB40N135IHRWGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1350V 80A 394W Through Hole TO-247

IGBT Trench Field Stop 1350V 80A 394W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
1350V 40A IGBT Transistor
279-NGTB40N135IHRWG
1350V 40A IGBT Transistor 279-NGTB40N135IHRWG
IGBT, 1350V 40A FS2-RC Induction Heating, TO-247, 30-TUBE Product overview: NGTB40N135IHRWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N135IHRWG can be used for catalog matching and distributor lookup.

IGBT, 1350V 40A FS2-RC Induction Heating, TO-247, 30-TUBE Product overview: NGTB40N135IHRWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N135IHRWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGTB40N135IHRWG - 715604-NGTB40N135IHRWG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB40N135IHRWG
715604-NGTB40N135IHRWG
IGBTs - Single - NGTB40N135IHRWG 715604-NGTB40N135IHRWG
Manufacturer: ON Semiconductor Win Source Part Number: 715604-NGTB40N135IHR WG Packaging: Tube Mounting Style: Through Hole IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 1.3mJ (off) Input Type: Standard Gate Charge: 234nC Test Condition: 600V, 40A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Temperature Range - Operating: -40°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 1350V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 394W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 40A Td (on/off) at 25°C: -/250ns

Manufacturer: ON Semiconductor
Win Source Part Number: 715604-NGTB40N135IHRWG
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 1.3mJ (off)
Input Type: Standard
Gate Charge: 234nC
Test Condition: 600V, 40A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 1350V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 394W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 40A
Td (on/off) at 25°C: -/250ns

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
NGTB40N135IHRWG
IGBT Transistors NGTB40N135IHRWG
IGBT Transistors 1350V/40A IGBT FSII TO-24

IGBT Transistors 1350V/40A IGBT FSII TO-24

Buy Now Datasheet
Single IGBTs NGTB40N135IHRWG
IGBT TRENCH/FS 1350V 80A TO247

IGBT TRENCH/FS 1350V 80A TO247

Supplier's Site Datasheet
Transistor, Igbt, 2.4V, 80A, To-247-3; Dc Collector Current Onsemi - 97AC7882 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 2.4V, 80A, To-247-3; Dc Collector Current Onsemi
97AC7882
Transistor, Igbt, 2.4V, 80A, To-247-3; Dc Collector Current Onsemi 97AC7882
TRANSISTOR, IGBT, 2.4V, 80A, TO-247-3; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:394W; Collector Emitter Voltage V(br)ceo:1.35kV; Transistor Case Style:TO-247; No. of RoHS Compliant: Yes

TRANSISTOR, IGBT, 2.4V, 80A, TO-247-3; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:394W; Collector Emitter Voltage V(br)ceo:1.35kV; Transistor Case Style:TO-247; No. of RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - NGTB40N135IHRWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB40N135IHRWG
Discrete Semiconductor Products - Transistors - IGBTs NGTB40N135IHRWG
IGBT TRENCH/FS 1350V 80A TO247

IGBT TRENCH/FS 1350V 80A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB40N135IHRWGOS-ND 279-NGTB40N135IHRWG 715604-NGTB40N135IHRWG NGTB40N135IHRWG NGTB40N135IHRWG 97AC7882 NGTB40N135IHRWG
Product Name Single IGBTs 1350V 40A IGBT Transistor IGBTs - Single - NGTB40N135IHRWG IGBT Transistors Single IGBTs Transistor, Igbt, 2.4V, 80A, To-247-3; Dc Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data