onsemi N-Channel MOSFET Transistor NDT451AN

Description
MOSFETs N-Channel FET Enhancement Mode Product overview: NDT451AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT451AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Channel FET Enhancement Mode Product overview: NDT451AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT451AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
2088-NDT451AN
N-Channel MOSFET Transistor 2088-NDT451AN
MOSFETs N-Channel FET Enhancement Mode Product overview: NDT451AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT451AN can be used for catalog matching and distributor lookup.

MOSFETs N-Channel FET Enhancement Mode Product overview: NDT451AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT451AN can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7613978P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7613978P
MOSFETs 7613978P
MOSFET N-Channel 30V 7.2A SOT223

MOSFET N-Channel 30V 7.2A SOT223

Supplier's Site
MOSFETs - 7613978 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7613978
MOSFETs 7613978
MOSFET N-Channel 30V 7.2A SOT223

MOSFET N-Channel 30V 7.2A SOT223

Supplier's Site
MOSFETs - 1787632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787632
MOSFETs 1787632
MOSFET N-Channel 30V 7.2A SOT223

MOSFET N-Channel 30V 7.2A SOT223

Supplier's Site
Single FETs, MOSFETs - NDT451ANTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT451ANTR-ND
Single FETs, MOSFETs NDT451ANTR-ND
N-Channel 30V 7.2A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 7.2A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT451ANDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT451ANDKR-ND
Single FETs, MOSFETs NDT451ANDKR-ND
N-Channel 30V 7.2A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 7.2A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT451ANCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT451ANCT-ND
Single FETs, MOSFETs NDT451ANCT-ND
N-Channel 30V 7.2A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 7.2A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT451AN - 025181-NDT451AN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT451AN
025181-NDT451AN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT451AN 025181-NDT451AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025181-NDT451AN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 720pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 7.2A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025181-NDT451AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 720pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 7.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT451AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT451AN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT451AN
MOSFET N-CH 30V 7.2A SOT-223-4

MOSFET N-CH 30V 7.2A SOT-223-4

Supplier's Site
N Channel Mosfet, 30V, 7.2A Sot-223; Channel Type Onsemi - 58K2022 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 7.2A Sot-223; Channel Type Onsemi
58K2022
N Channel Mosfet, 30V, 7.2A Sot-223; Channel Type Onsemi 58K2022
N CHANNEL MOSFET, 30V, 7.2A SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 7.2A SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2132 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2132
Mosfet, Full Reel; Channel Type Onsemi 67R2132
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:3W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:3W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-NDT451AN 7613978P 7613978 NDT451ANTR-ND 025181-NDT451AN NDT451AN 58K2022 67R2132
Product Name N-Channel MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT451AN Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 7.2A Sot-223; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0110 kS
PD 3 milliwatts 3000 milliwatts 3000 milliwatts
Package Type Reel SOT223; SOT-223 SOT223; Sot-223 SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 TO-261-4, TO-261AA TO-3; SOT223 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers