onsemi N-Channel 20 A 350 V DPAK IGBT Transistor NGD8205NT4G

Description
N-Channel Ignition IGBT 20 A, 350 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NGD8205NT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 A, 350 V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20 A, 350 V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8205NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Ignition IGBT 20 A, 350 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NGD8205NT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 A, 350 V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20 A, 350 V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8205NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20 A 350 V DPAK IGBT Transistor
279-NGD8205NT4G
N-Channel 20 A 350 V DPAK IGBT Transistor 279-NGD8205NT4G
N-Channel Ignition IGBT 20 A, 350 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NGD8205NT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 A, 350 V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20 A, 350 V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8205NT4G can be used for catalog matching and distributor lookup.

N-Channel Ignition IGBT 20 A, 350 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NGD8205NT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 A, 350 V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20 A, 350 V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8205NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGD8205NT4G - 1082980-NGD8205NT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGD8205NT4G
1082980-NGD8205NT4G
IGBTs - Single - NGD8205NT4G 1082980-NGD8205NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1082980-NGD8205NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 390V Maximum Power Dissipation: 125W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A Turn-on and Turn-off delay time: -/5μs Testing Conditions: 300V, 9A, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082980-NGD8205NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 390V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A
Turn-on and Turn-off delay time: -/5μs
Testing Conditions: 300V, 9A, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - NGD8205NT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 390V 20A 125W Surface Mount DPAK

IGBT 390V 20A 125W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGD8205NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGD8205NT4G
Discrete Semiconductor Products - Transistors - IGBTs NGD8205NT4G
IGBT 390V 20A 125W DPAK

IGBT 390V 20A 125W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGD8205NT4G 1082980-NGD8205NT4G NGD8205NT4GOSTR-ND NGD8205NT4G
Product Name N-Channel 20 A 350 V DPAK IGBT Transistor IGBTs - Single - NGD8205NT4G Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data