RF Transistor NPN 10V 35mA 10GHz 200mW Surface Mount SOT-23-3
RF TRANS NPN 10V 10GHZ SOT23
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NE68033-T1B-R45-A-ND | NE68033-T1B-R45-A |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 35 milliamps | |
| VCEO | 10 volts | |
| Power Gain | 9 dB |