NPN silicon RF transistor in SOT-523 package with a transition frequency of 4.5 GHz, collector-emitter voltage of 12 V, collector current of 100 mA, power dissipation of 100 mW, noise figure of 1.2 dB at 2 GHz, and power gain of 12.5 dB at 2 GHz.
RF Transistor NPN 12V 100mA 4.5GHz 100mW Surface Mount SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE85619-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |