Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025179-NDT3055
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 250pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
MOSFETs SOT-223 N-CH ENHANCE Product overview: NDT3055 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT3055 can be used for catalog matching and distributor lookup.
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4
N CHANNEL MOSFET, 60V, 4A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:3W RoHS Compliant: Yes
MOSFET N-CH 60V 4A SOT-223-4
On a Reel of 4000, N-Channel MOSFET, 4 A, 60 V, 3 + Tab-Pin SOT-223 Fairchild NDT3055
MOSFET N-CH 60V 4A SOT-223-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 025179-NDT3055 | 2088-NDT3055 | NDT3055DKR-ND | 58K2021 | 67R2131 | NDT3055 | NDT3055 | 598-NDT3055 | NDT3055 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT3055 | MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 60V, 4A, Sot-223; Channel Type Onsemi | Mosfet, Full Reel; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | On a Reel of 4000, N-Channel MOSFET, 4 A, 60 V, 3 + Tab-Pin SOT-223 Fairchild NDT3055 | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||||
| PD | 3000 milliwatts | 3 milliwatts | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||||
| Package Type | SOT3; SOT-223-4 | Reel | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | TO-3 | Surface Mount | SOT223; TO-261-4, TO-261AA |